Mitutoyo Corporation Spline Micrometer 331-361

Description
Product Highlights Digital Spline Micrometer Range: 0-1in 0-25.4mm Accuracy: ±.0001 Mass: 330g Resolution: 0.001mm or .00005"/0.001mm Flatness: 0.3ìm / .000012” Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years under normal use Dust/Water protection level: IP65 Each Unit Includes Fitted Plastic Case
Description
Product Highlights Digital Spline Micrometer Range: 0-1in 0-25.4mm Accuracy: ±.0001 Mass: 330g Resolution: 0.001mm or .00005"/0.001mm Flatness: 0.3ìm / .000012” Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years under normal use Dust/Water protection level: IP65 Each Unit Includes Fitted Plastic Case

Suppliers

Company
Product
Description
Supplier Links
Spline Micrometer - 331-361 - Transcat, Inc.
Rochester, NY, USA
Spline Micrometer
331-361
Spline Micrometer 331-361
Product Highlights Digital Spline Micrometer Range: 0-1in 0-25.4mm Accuracy: ±.0001 Mass: 330g Resolution: 0.001mm or .00005"/0.001mm Flatness: 0.3ìm / .000012” Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years under normal use Dust/Water protection level: IP65 Each Unit Includes Fitted Plastic Case

Product Highlights

  • Digital Spline Micrometer
  • Range: 0-1in 0-25.4mm
  • Accuracy: ±.0001
  • Mass: 330g
  • Resolution: 0.001mm or .00005"/0.001mm
  • Flatness: 0.3ìm / .000012”
  • Battery: SR44 (1 pc.), 938882
  • Battery life: Approx. 1.2 years under normal use
  • Dust/Water protection level: IP65

Each Unit Includes

  • Fitted Plastic Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 331-361
Product Name Spline Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Tapped Construction Balls - 29090 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details