Mitutoyo Corporation Interchangeable Anvil Screw Thread Micrometer 0-1" 126-137

Description
Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range 0-1" Graduation 0.001"
Description
Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range 0-1" Graduation 0.001"

Suppliers

Company
Product
Description
Supplier Links
Interchangeable Anvil Screw Thread Micrometer 0-1
Rochester, NY, USA
Interchangeable Anvil Screw Thread Micrometer 0-1"
126-137
Interchangeable Anvil Screw Thread Micrometer 0-1" 126-137
Product Highlights Ratchet performs uniform and consistent readings Micrometers 50mm or over are supplied with a 60° setting standard Measuring anvils are made of high grade steel, hardened and precision ground Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm Range 0-1" Graduation 0.001"

Product Highlights

  • Ratchet performs uniform and consistent readings
  • Micrometers 50mm or over are supplied with a 60° setting standard
  • Measuring anvils are made of high grade steel, hardened and precision ground
  • Accuracy 0-75mm ± 4µm, 75-100mm ± 5µm
  • Range 0-1"
  • Graduation 0.001"
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 126-137
Product Name Interchangeable Anvil Screw Thread Micrometer 0-1"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Premium Short Shank Inspection Balls - 29065 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Vernier Micrometer Head, 13 mm Travel, 9 lb. Load Capacity, 50.8 TPI, Vacuum - SM-13V6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Laser system for monitoring the thickness of rubber sheets during calendering - RF160.10 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details