MITUTOYO CORPORATION
209-551 -- DIGIMATIC CALIPER GAGE .20-.59"
Mitutoyo Corporation
Digimatic Caliper Gage .20-.59"
209-551
Description
Product Highlights
.0002in 0.005mm Resolution
Accuracy .0008in 0.07mm
Measuring Contact Ball .024â€/0.6mm dia.
Mass 250 g
Resolution: .001â€, .0005â€, or .0002†0.01mm, 0.02mm, or 0.005mm
Display: LCD Analog / Digital
Power Supply: AA Battery (1pc)
Battery life: Approx. 350 hours
Measuring Force: 0.7 - 1.7N
Dust/Water protection level: IP63
Provided with inspection certificate
Description
Product Highlights
.0002in 0.005mm Resolution
Accuracy .0008in 0.07mm
Measuring Contact Ball .024â€/0.6mm dia.
Mass 250 g
Resolution: .001â€, .0005â€, or .0002†0.01mm, 0.02mm, or 0.005mm
Display: LCD Analog / Digital
Power Supply: AA Battery (1pc)
Battery life: Approx. 350 hours
Measuring Force: 0.7 - 1.7N
Dust/Water protection level: IP63
Provided with inspection certificate
Suppliers
Digimatic Caliper Gage .20-.59"
209-551
Product Highlights
.0002in 0.005mm Resolution
Accuracy .0008in 0.07mm
Measuring Contact Ball .024â€/0.6mm dia.
Mass 250 g
Resolution: .001â€, .0005â€, or .0002†0.01mm, 0.02mm, or 0.005mm
Display: LCD Analog / Digital
Power Supply: AA Battery (1pc)
Battery life: Approx. 350 hours
Measuring Force: 0.7 - 1.7N
Dust/Water protection level: IP63
Provided with inspection certificate
Product Highlights
- .0002in 0.005mm Resolution
- Accuracy .0008in 0.07mm
- Measuring Contact Ball .024â€/0.6mm dia.
- Mass 250 g
- Resolution: .001â€, .0005â€, or .0002†0.01mm, 0.02mm, or 0.005mm
- Display: LCD Analog / Digital
- Power Supply: AA Battery (1pc)
- Battery life: Approx. 350 hours
- Measuring Force: 0.7 - 1.7N
- Dust/Water protection level: IP63
- Provided with inspection certificate
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
209-551 |
|
Product Name
|
Digimatic Caliper Gage .20-.59" |
|
Gage / Instrument Type
|
Caliper
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Loading Options
Handheld or Portable
Measurement Scale / Units
English; Metric
Gaging Technology
Mechanical
View Details
Attribute Measurement Capability
Thickness Gage
View Details
Mounting / Loading Options
Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units
English; Metric
Gage / Instrument Type
Laser micrometer; Indicator / Comparator; Micrometer
View Details