Mitutoyo Corporation 25-50/.01mm Screw Thread Micrometer 126-126

Description
Product Highlights 60 degree or 55 degree V-anvil and conical spindle(interchangea ble)are optional, which are made of high-grade steel, hardened and precision ground. With Ratchet Stop for constant force. Supplied in fitted plastic case. Range 25-50mm Accuracy ±4µm Mass 290g
Description
Product Highlights 60 degree or 55 degree V-anvil and conical spindle(interchangea ble)are optional, which are made of high-grade steel, hardened and precision ground. With Ratchet Stop for constant force. Supplied in fitted plastic case. Range 25-50mm Accuracy ±4µm Mass 290g

Suppliers

Company
Product
Description
Supplier Links
25-50/.01mm Screw Thread Micrometer - 126-126 - Transcat, Inc.
Rochester, NY, USA
25-50/.01mm Screw Thread Micrometer
126-126
25-50/.01mm Screw Thread Micrometer 126-126
Product Highlights 60 degree or 55 degree V-anvil and conical spindle(interchangea ble)are optional, which are made of high-grade steel, hardened and precision ground. With Ratchet Stop for constant force. Supplied in fitted plastic case. Range 25-50mm Accuracy ±4µm Mass 290g

Product Highlights

  • 60 degree or 55 degree V-anvil and conical spindle(interchangeable)are optional, which are made of high-grade steel, hardened and precision ground.
  • With Ratchet Stop for constant force.
  • Supplied in fitted plastic case.
  • Range 25-50mm
  • Accuracy ±4µm
  • Mass 290g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 126-126
Product Name 25-50/.01mm Screw Thread Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Inner Diameter Measuring Gauge - RF096-100/250-87-HH - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
View Details
Thickness Gauge Head - PMGG123 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details