Transcat, Inc. Datasheets for Squares
Squares are used to indicate, by visual comparison, whether two surfaces are perpendicular. Most products consist of a simple, fixed standard and a beam and blade with a mutual orientation of 90 degrees.
Squares: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights Master Precision Square is the finest precision-checking non-graduated square with accuracy to .0001" (0.0025mm) every 6" (150mm). This hardened steel square is used when extreme accuracy is required. | |
| Product Highlights Starrett 55 hardened steel squares are the same as the 20 squares, except that the blades are beveled on both edges of each side, which provides an excellent... | |
| Product Highlights The Starrett 20 Master Precision Square is the finest precision-checking square – not graduated. Squareness accuracy to .0001" (0.0025mm) every 6" (150mm). This hardened steel square is used... | |
| Product Highlights 76 Blocks per set Blocks in set 1 pc. 1.005mm 49 pcs. 1.01–1.49mm Step of 0.01mm 19 pcs. 0.5–9.5mm Step of 0.5mm 4 pcs. 10–40mm Step of 10mm... | |
| Product Highlights Extra large, heavy-duty construction Furnished with 24" blade, 1-1/2" wide x 1/10" thick, with distinctive, machine-divided graduations Reversible lock bolts Accurate spirit level Hardened steel blade Heads are... | |
| Product Highlights Measuring head is attached to thegraduated steel rule (blade), allowing versatile measurements on various types of workpieces The measuring head comes hardened or cast iron-not-hardened Inside Spring Caliper... | |
| Product Highlights Reversible lock bolt, scriber, spirit level Hardened steel, machine divided blade Regular Finish Blade Forged and Hardened Steel Heads with Smooth Black Enamel Finish | |
| Product Highlights Reversible lock bolt, scriber, spirit level Hardened steel, machine divided blade Satin Chrome Finish Blade Forged and Hardened Steel Heads with Smooth Black Enamel Finish | |
| Product Highlights Sensitivity 0.02mm/m Accuracy 0.006mmmm Dimension 200x44x200mm |