Transcat, Inc. Datasheets for Digital Multimeters
Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements.
Digital Multimeters: Learn more
| Product Name | Notes |
|---|---|
| FLIR DM284 Highlights Featuring Infrared Guided Measurement (IGM) technology powered by a built-in 160x120 FLIR thermal imager, the DM284 visually guides you to the precise location of an electrical problem,... | |
| Fluke 1587 FC Highlights See the 1587 FC VIP Kit now! Save over $105 The Fluke 1587 FC Insulation Multimeter adds three powerful new diagnostic functions through the Fluke Connect... | |
| Overview Designed by Electricians. Engineered by Fluke – An Investment in Accuracy With its integrated non-contact voltage detection and the AutoV/LoZ function preventing false readings caused by ghost voltage, the... | |
| Overview Everything You Need in an HVAC Meter With the ability to take temperature and microamp measurements, the Fluke 116 Digital Multimeter has everything you need to help you quickly... | |
| Overview I Want No Other Meter in My Toolkit With its precision, reliability, and ease of use, the Fluke 179 True RMS Digital Multimeter is the preferred solution for professional... | |
| Overview Now there’s one intrinsically safe digital multimeter (DMM) you can use in IIC (gas), in Zone 1 and 2 and IIIC (dust), Zone 21 and 22. Whether you work... | |
| Overview See it. Save it. Share it. All the facts, right in the field. The Fluke 3000 FC True-RMS Wireless Multimeter with the Fluke Connect™ app and ShareLive™ video call. | |
| Overview The Baseline for Industrial Measurements The Fluke 175 True RMS Digital Multimeter is the baseline for professional technicians around the world. With features you need to troubleshoot and repair... | |
| Overview The Fluke 287 True-RMS Electronics Logging Multimeter with TrendCapture quickly documents design performance and graphically displays what happened. Its unique logging and graphing capabilities mean you no longer need... | |
| Overview The standard for rugged The Fluke 27 II Digital Multimeter defines a the standard for operating in harsh conditions with the features and accuracy to troubleshoot most electrical problems. | |
| Overview The standard for rugged The Fluke 28 II Digital Multimeter defines a the standard for operating in harsh conditions with the features and accuracy to troubleshoot most electrical problems. | |
| Overview Two powerful tools in one The Fluke 1577 Insulation Multimeter combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which... | |
| Overview Two powerful tools in one The Fluke 1587 Insulation Multimeters combine a digital insulation tester with a full-featured, true RMS digital multimeter in a single, compact, handheld unit, which... | |
| Overview Versatile meters for field service or bench repair. The Fluke 77 IV digital multimeter has the features needed to repair most electrical and electronic problems. This meter is simple... | |
| Overview With its precision, reliability and ease of use, the Fluke 177 Digital Multimeter is the preferred solution for professional technicians worldwide. Independently tested for safe use in CAT IV... | |
| Product Highlights Designed to withstand harsh environments and usage, the meter's rugged, double-molded housing is IP67-rated (waterproof and dustproof) and drop-tested to 6 ft. The large, illuminated LCD displays 4-digit... | |
| Product Highlights Digital Multimeter, 8½ Digit 8-ppm 1 year dcV accuracy, optional 4-ppm 0.05 ppm dcV transfer accuracy Superior AC voltage measurements 100,000 readings per second at 4 1/2" digits... | |
| Product Highlights FLUKE - 279 FC Thermal, Wireless Multimeter Kit with iFlex and Extra Battery | |
| Product Highlights The FLIR DM64 is the right choice for professionals who install, inspect, and maintain HVAC systems. It includes microamp measurement to test flame sensors, LoZ mode, measures capacitance... | |
| Product Highlights The FLIR IM75 is both an advanced multifunction digital multimeter and premier handheld insulation tester for installation, troubleshooting and maintenance professionals. The IM75 includes several specialty insulation modes... | |
| Product Highlights The ruggedly built FLIR DM93 Digital Multimeter makes fast and accurate measurements with unparalleled precision. Designed for industrial environments, the VFD mode filters noisy variable frequency drives and... | |
| Product Highlights This is the return of a real legend. The original. The AVOMETER Eight. In a modern dress. At an unbeatable price. With many outstanding skills. For example, the... | |
| Product Highlights 0.025% Basic DC accuracy Logging function with TrendView plots measurements as single line to help detect anomalies F1 - F4 Soft keys provide flexible user function menus Navigation... | |
| Product Highlights 120,000 counts, VFD display Dual measurement/Dual display The basic precision of DC voltage: 0.012% Selectable measurement speeds, the maximum: 320 Readings/s True RMS (AC,AC+DC) measurements Auto/manual selection 12... | |
| Product Highlights 300MHz/200MHz/100MHz /70MHz Bandwidth ,2 or 4 Input Channel 2GSa/s Real-time Sampling Rate and 100GSa/s Equivalent Time Sampling Rate 2Mega Points Record Length 1mV /div to 10V/div of Vertical... | |
| Product Highlights 4.3” TFT-LCD, 480*272 Real 6½ digits readings resolution (2,200,000 counts) 1Gb Nand flash size, Mass storage configuration files and data files True-RMS AC Voltage and AC Current measuring... | |
| Product Highlights 5½ digit, 120,000 counts resolution 10 measurement functions and 8 built-in math functions 4-wire low resistance measurement with 0.001 mΩ resolution 0.025% DC voltage accuracy 30 V/1 A,... | |
| Product Highlights 5½-digit, 120,000-count display resolution 0.01% basic VDC accuracy Advanced triggering options such as external, bus and event trigger Two and four-wire resistance measurement up to 120 MΩ AC... | |
| Product Highlights 5.5 digit resolution dual display Basic V dc accuracy of 0.015-Percent Dedicated dc leakage current measurement ,2x4 ohms 4-wire measurement technique Six dedicated buttons for fast access to... | |
| Product Highlights 50,000 counts resolution on dual display 0.03% basic DC voltage accuracy True RMS AC measurement IR-USB connectivity CAT III 1000V and CAT IV 600V overvoltage protection Certified to... | |
| Product Highlights 6.5 digit resolution Basic V dc accuracy of up to 0.0024 % Dual display 100 µA to 10 A current range, with up to 100 pA resolution Wide... | |
| Product Highlights 6.5 Digit Resolution Graphical Display Basic V dc Accuracy of up to 0.0025% 10 mA to 10 A Current 10 Ohm to 1 GOhm Resistance 2x4 Wire Ohms... | |
| Product Highlights 60,000 Count, 5 Digit Display of High Resolution Measurements Remove Harmonics w/ Low Pass Filter Built In Terminal Shutter Mechanism Prevents Incorrect Lead Connection Measure Higher Currents with... | |
| Product Highlights 8 functions/11 ranges Data and AC Peak Hold DC auto zero Carrying case included 33/4 digit, LCD, max reading of 3999 9V battery Maximum Jaw Opening: 40 mm... | |
| Product Highlights Auto-ranging digital multimeter measures current, voltage, resistance, and frequency True RMS meter provides accurate readings when measuring linear or nonlinear loads where the current or voltage has an... | |
| Product highlights BlueTooth 100,000 Count Easy-to-read 320 x 240 pixel color matrix graphical screen with black background Trace, cursors and zoom on recordings Programmable storage rate Stores of up to... | |
| Product highlights Easy-to-read 2.75 x 2.04" (70 x 52mm) backlit LCD screen 6,000 count On screen connection indicator Current: auto-ranging up to 10A Secondary measurements in addition to the main... | |
| Product highlights Easy-to-read 2.75 x 2.04" (70 x 52mm) backlit LCD screen 60,000 Count On screen connection indicator Current: auto-ranging up to 10A Secondary measurements in addition to the main... | |
| Product highlights Easy-to-read 320 x 240 pixel color matrix graphical screen with black background 100,000 Count Trace, cursors and zoom on recordings Programmable storage rate Stores of up to 6500... | |
| Product Highlights Fast reading speed at 190 readings/sec 11 measurement functions including 4-wire resistance, capacitance and temperature High contrast and flexible OLED display Up to 50,000 memory points datalogging capability... | |
| Product Highlights Feature sets that meet traditional industrial requirements and improve productivity and safety Improved accuracy and resolution to meet traditional industrial requirements (30,000 counts resolution with 0.7% for ACV... | |
| Product Highlights Fluke Model # 83-5 Optional magnetic hanger for easy setup and viewing while freeing your hands for other tasks Large display digits and 2 level bright white backlight... | |
| Product Highlights High Precision Basic accuracy 0.09% True RMS measurement Ensured Field Site Safety Conforms to safety standards EN61010-1, 1000V CAT III, 600V CAT IV Safety shutters for preventing erroneous... | |
| Product Highlights LCI 07: 0010X Safety rating: IEC 61010-1: 2001 Agency Approval: IECEx LC107.0010 X, LCIE 02 ATEX 6005 X, Ex II 2 G D or Ex I M2, Ex... | |
| Product Highlights Make fast measurements with up to 100 readings/s Measures up to 300Vdc with 5.5 digits resolution Frequency and temperature measurement capability Utilize wide measurement ranges: 100 mVdc to... | |
| Product Highlights Measure up to 600 VDC/440 VAC with 6½ digits resolution DCV, ACV, DCI, ACI, 2- and 4-Wire Resistance, Frequency, Period, Continuity, Diode, Current, Temperature 1-year DCV basic accuracy... | |
| Product Highlights Measurement of: Voltage Resistance Current Frequency Approved in accordance with ATEX directive 94/9 EG for intrinsically safe and not intrinsically safe electric circuits up to 1000 V Highest... | |
| Product Highlights OLED display with 4.5-digit resolution 160° viewing angle 2000:1 contrast ratio True RMS AC+DC USB connectivity 1,000 data points for manual logging Built-in 20 MHz frequency counter and... | |
| Product Highlights Precision multimeter (V, A, , F, Hz, %, °C / °F) resolution: 10 µV, 10 nA, 10 mΩ, ± 31,000 digits (4¾-place) TRMS measurement for V AC and... | |
| Product Highlights Real 4½ digit (60000 count) readings resolution Up to 150 rdgs/s measurement speed True-RMS AC Voltage and AC Current measuring 1 Gb NAND flash size, Mass storage configuration... | |
| Product Highlights Resolution ± 4000 digits (3 3/4 place) with bar graph Voltage measurement from 400 mV ... 600 VAC/DC/AC Selectable input resistance: 10 MOhm / 400 kOhm Intrinsic error... | |
| Product Highlights Resolution: ± 12,000 digits, 4½-place 3 connector jacks with patented automatic blocking sockets (ABS) TRMS AC and AC / DC function Voltage measurement with a basic accuracy- of... | |
| Product Highlights Resolution: 6000 digits (3 6/7 place) and analog bar graph TRMS measuremnts VAC and IAC Basic accuracy: 0.5% VDC Patented automatic blocking sockets (ABS) Voltage: VDC 100µ to... | |
| Product Highlights Speedy Performance of Professional Testing - Two Models Provide High Accuracy and Fast Response 60,000 count, 5-digit display, high-resolution measurements ±0.025% DC V basic accuracy, wide 20 Hz... | |
| Product Highlights Triple display with a resolution of ±310,000 digits Intrinsic error: ± (0.02% rdg. + 20 digits) Measuring functions: 1 µV to 600 VDC and 10 µV to 600... | |
| Product Highlights True RMS (TRMS) Precision accuracy to 0.02% Measurements: Voltage up to 1000V AC/DC, Resistance, AC/DC Current, Frequency, Capacitance, Duty Cycle Dual Temperature Optical isolated PC interface capability Crest... | |
| Product Highlights True RMS Multimeter with 50,000/500,000 count LCD and Temperature function Full range multimeter functions with 0.02% basic DCV accuracy and up to 100kHz True RMS ACV bandwidth 50,000... | |
| Product Highlights True RMS Auto AC/DC voltage detect with low impedance (Auto – VLoZ) Capacitance Frequency Analog bar graph Min/Max Non-contact voltage detect Low battery indication Auto power off 2-year... | |
| Product Highlights Unique function for accurate voltage and frequency measurements on adjustable speed True-rms ac voltage and current for accurate measurements on non linear signals Built in thermometer conveniently allows... | |
| Product Highlights VFD Mode Accurately analyze non-sinusoidal waveforms and noisy signals in VFD-controlled equipment. LoZ Mode Use the Low Impedance Input filter to eliminate ghost voltage readings in long-run applications. | |
| Product Highlights With the Fluke 1587, perform insulation tests, plus a wide-range of DMM tasks with confidence and ease Use the Fluke i400 with your Fluke 1587 to accurately measure... | |
| The DM62 has essential measurement features including True RMS AC/DC voltage and current, non-contact voltage detection, VFD mode, and extended voltage measurement range up to 600 V. Whether you're a... | |
| When productivity is on the line and you need to solve problems fast, the Fluke 87V multimeter delivers the accuracy and advanced troubleshooting capabilities you need. Designed specifically to handle... |