Transcat, Inc. Datasheets for Impact Wrenches
Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners.
Impact Wrenches: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights The 2766 M18 FUEL™ High Torque ½” Impact Wrench with Pin Detent provides a full corded replacement delivering 750ft-lbs of fastening torque and 1100ft-lbs of nut-busting torque. The... | |
| Product Highlights +/- 3% accuracy AIRCRAFT ALUMINUM ALLOY: Most of the exterior is made up of aircraft-quality aluminum alloy, which provides amazing strength while keeping weight to a minimum HIGH... | |
| Product Highlights +/- 3% accuracy Connections are NPT MONOBLOC ALUMINUM HOUSING: A single block of aircraft quality aluminum alloy is used to produce the RT Series housing. This allows the... | |
| Product Highlights 345 ft-lbs of max fastening torque 3/4" detent pin anvil Forward/reverse rocker switch Soft grip handle for increased comfort Amps 7.5 Amps Impacts/Min 2,700 ipm Max Torque (ft-lbs)... | |
| Product Highlights 380 ft./lbs. of torque - more torque saves time Powerful 7.0 amp motor, 1750 RPM and 2500 IPM (no load) AC/DC rocker switch for quick selection of forward... | |
| Product Highlights 400 ft-lbs of maximum torque to perform a wide range of heavy-duty fastening applications XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Variable... | |
| Product Highlights Air Consumption : 8 CFM Control Type : Variable Speed Trigger Cycle Rate : 1,000 ipm Drive Size : 3/4 in Drive Type : Square Torque [Max] :... | |
| Product Highlights BL™ Motor delivers 780 ft.lbs. of fastening torque and 1,250 ft.lbs of breakaway torque 3-speed power selection switch (0-900/ 0-1,000/ 0-1,800 RPM & 0-1,800/ 0-2,000/ 0-2,200 IPM) provides... | |
| Product Highlights Delivers a best-in-class 210 ft-lbs. and 2,520 in-lbs of torque in a compact design The Milwaukee® POWERSTATE™ Brushless Motor provides increased efficiency, lasts longer and delivers maximum power... | |
| Product Highlights Maximum torque rating of 738 ft.lbs. Efficient impact system with less vibration and longer tool life Rocker type switch for one-handed forward or reverse operation Impact resistant aluminum... | |
| Product Highlights Milwaukee® Designed Impact Mechanism: Delivers 450 ft- lbs of torque Compact Size Light Weight: 8-7/8” Length and 6.7 lbs Milwaukee® 4-Pole Frameless Motor: Delivers maximum run-time 1/2” Anvil... | |
| Product Highlights POWERSTATE™ Brushless Motor delivers 220 ft-lbs. of fastening torque REDLINK PLUS™ Intelligence prevents damage to the tool and battery due to overloading or overheating REDLITHIUM™ Batteries deliver more... | |
| Product Highlights Up to 700 ft-lbs of max torque and 1200 ft-lbs of max breakaway torque Compact design of 8-13/16" in length and weighs only 7.2 lbs Multi-speed control for... |