Starrett Digital Caliper 0-8" 12523

Description
Product Highlights IP67 level of protection against coolant, water, dirt and dust Fine adjustment Hardened stainless steel measuring surfaces Large, easy-to-read, high-contrast LCD digital readout Induction type linear encoder system RS232 output Heavy-duty bar and slide Slide lock One 3-volt battery for over one year of normal usage In/mm conversion Zero at any position Auto-Off after 30 minutes Reactivation of display with no loss of position Works well with Starrett DataSure Wireless Data Collection Systems Range (in) 0-8" Range (mm) 0-200mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Stainless Steel Display Type LCD Case Type Plastic Accuracy (in) 0-8”: (+/-.001”) Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 200mm: (+/- 0.03mm)
Datasheet
Description
Product Highlights IP67 level of protection against coolant, water, dirt and dust Fine adjustment Hardened stainless steel measuring surfaces Large, easy-to-read, high-contrast LCD digital readout Induction type linear encoder system RS232 output Heavy-duty bar and slide Slide lock One 3-volt battery for over one year of normal usage In/mm conversion Zero at any position Auto-Off after 30 minutes Reactivation of display with no loss of position Works well with Starrett DataSure Wireless Data Collection Systems Range (in) 0-8" Range (mm) 0-200mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Stainless Steel Display Type LCD Case Type Plastic Accuracy (in) 0-8”: (+/-.001”) Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 200mm: (+/- 0.03mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Caliper 0-8
Rochester, NY, USA
Digital Caliper 0-8"
798B-8/200
Digital Caliper 0-8" 798B-8/200
Product Highlights IP67 level of protection against coolant, water, dirt and dust Fine adjustment Hardened stainless steel measuring surfaces Large, easy-to-read, high-contrast LCD digital readout Induction type linear encoder system RS232 output Heavy-duty bar and slide Slide lock One 3-volt battery for over one year of normal usage In/mm conversion Zero at any position Auto-Off after 30 minutes Reactivation of display with no loss of position Works well with Starrett DataSure Wireless Data Collection Systems Range (in) 0-8" Range (mm) 0-200mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Stainless Steel Display Type LCD Case Type Plastic Accuracy (in) 0-8”: (+/-.001”) Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 200mm: (+/- 0.03mm)

Product Highlights

  • IP67 level of protection against coolant, water, dirt and dust
  • Fine adjustment
  • Hardened stainless steel measuring surfaces
  • Large, easy-to-read, high-contrast LCD digital readout
  • Induction type linear encoder system
  • RS232 output
  • Heavy-duty bar and slide
  • Slide lock
  • One 3-volt battery for over one year of normal usage
  • In/mm conversion
  • Zero at any position
  • Auto-Off after 30 minutes
  • Reactivation of display with no loss of position
  • Works well with Starrett DataSure Wireless Data Collection Systems
  • Range (in) 0-8" Range (mm) 0-200mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Stainless Steel Display Type LCD Case Type Plastic Accuracy (in) 0-8”: (+/-.001”) Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 200mm: (+/- 0.03mm)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 798B-8/200
Product Name Digital Caliper 0-8"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Plain Shank Fixture Balls - 29003 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, Standard Resolution, 80mm Travel, 100 lb. Load - BM32.80 - Newport MKS
Specs
Mounting / Loading Options M22x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Edge Sensor - RF659 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gaging Technology Optical; Non-contact
Display Digital Display
View Details