Mitutoyo Corporation Micrometer,125-150mm,0.001mm 293-251-30

Description
Product Highlights This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components. Range = 125-150mm Accuracy = +/- 2µm Resolution = 0.001mm Data Output = Yes, use water resistant SPC cable. Display = LCD Flatness = 0.3µm Measuring Faces = Carbide Parallelism = 3µm Protection = IP65 Battery = SR44, battery life approximately 1 year under normal use. Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm. Case = includes hard plastic case.
Description
Product Highlights This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components. Range = 125-150mm Accuracy = +/- 2µm Resolution = 0.001mm Data Output = Yes, use water resistant SPC cable. Display = LCD Flatness = 0.3µm Measuring Faces = Carbide Parallelism = 3µm Protection = IP65 Battery = SR44, battery life approximately 1 year under normal use. Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm. Case = includes hard plastic case.

Suppliers

Company
Product
Description
Supplier Links
Micrometer,125-150mm,0.001mm - 293-251-30 - Transcat, Inc.
Rochester, NY, USA
Micrometer,125-150mm,0.001mm
293-251-30
Micrometer,125-150mm,0.001mm 293-251-30
Product Highlights This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components. Range = 125-150mm Accuracy = +/- 2µm Resolution = 0.001mm Data Output = Yes, use water resistant SPC cable. Display = LCD Flatness = 0.3µm Measuring Faces = Carbide Parallelism = 3µm Protection = IP65 Battery = SR44, battery life approximately 1 year under normal use. Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm. Case = includes hard plastic case.

Product Highlights

This Mitutoyo digital micrometer is waterproof and suitable for use in the presence of coolant or cutting oil. The frame is stable and incorporates a heat shield to preserve accuracy over extended measuring sessions. A ratchet stop provides constant force. This micrometer has the option for digimatic data output. Oil-resistant materials are used in all plastic components.

  • Range = 125-150mm
  • Accuracy = +/- 2µm
  • Resolution = 0.001mm
  • Data Output = Yes, use water resistant SPC cable.
  • Display = LCD
  • Flatness = 0.3µm
  • Measuring Faces = Carbide
  • Parallelism = 3µm
  • Protection = IP65
  • Battery = SR44, battery life approximately 1 year under normal use.
  • Functions = origin-set, zero-set, preset, function lock, data hold, automatic power on/off, data output, low voltage alarm, counting value composition error alarm.
  • Case = includes hard plastic case.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 293-251-30
Product Name Micrometer,125-150mm,0.001mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details