Transcat, Inc. Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Product highlight Rugged housing Highly configurable; wide selection of pressure ranges, pressure connections a electrical terminations Output: select voltage or current versions Externally adjustable zero and span access (optional) | |
| Product Highlights 0 psig to 15000 psig ± 0.125 % Full Scale (Best fit straight line) 4 mA to 20 mA, 2-wire 1/2" NPT male 36" cable Advanced diffused semiconductor... | |
| Product Highlights 0 psig to 3,000 psig ±0.5% Full Scale 0 to 10 VDC 3-wire 7/16" - 20 UNF - 2A Male Mini-Hirschmann (w/ Mating Connector) SS Threaded Orifice Advanced... | |
| Product Highlights 0 psig to 50000 psig ± 0.25 % Full Scale (Best fit straight line) 4 mA to 20 mA, 2-wire 1/2" NPT male Hirschmann w/mating connector Advanced diffused... | |
| Product Highlights 0 to 15 psig Range USB Pressure Transducer with free downloadable software Micro-Machined Silicon Sensor 316L SS Wetted Parts High ±0.08% Accuracy, Typical (0.14% Maximum) Fast Delivery! Stock... | |
| Product Highlights 0.5% accuracy Vac.-2000 psi pressure range FM approved and UL listed Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range of electrical connections... | |
| Product Highlights 0.5% accuracy Vac.-2000 psi pressure range FM approved and UL listed Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range of electrical | |
| Product Highlights 0.5% and 1.0% accuracy Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range of electrical connections available... | |
| Product Highlights 0.5% and 1.0% accuracy Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Wide range | |
| Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges... | |
| Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact... | |
| Product Highlights Accuracy up to ±0.25 % Full Scale (Best Fit Straight Line) Welded stainless steel pressure chamber Advanced diffused semi-conductor and sputtered thin film sensor for maximum stability Compact... | |
| Product Highlights Advanced diffused semiconductor and sputtered thin film sensor for maximum stability High accuracy and long term stability Ranges from vacuum to 120000 psi Corrosion resistant stainless steel construction... | |
| Product Highlights Automatic recognition by and voltage supply from HYDAC measuring instruments HMG 500, HMG 510, HMG 3000 or CMU 1000 Automatic transfer of measuring range, measured value and measurement... | |
| Product Highlights Available with PMC adapter (shown) Flush-mounted integral 316 stainless steel diaphragm Stainless steel NEMA 4X enclosure Current/voltage output | |
| Product Highlights Certified 0.25% and 0.5% accuracy 0.1"-50"-H2O pressure ranges CE approved High overpressure protection Flame proof NEMA 2 stainless steel construction Three types of output signals available Easy installation... | |
| Product Highlights Certified 0.25% and 0.5% accuracy 0.1?-200?-H2O pressure ranges High overload protection FM approved for hazardous locations NEMA 4X metal construction Six types of output signals available Easy installation... | |
| Product Highlights Choice of 1.0, 0.5 or 0.25% accuracy Pressure ranges from 5 psi through 10,000 psi CE mark is standard 17-4 pH and 316L SS sensors available 304 SS... | |
| Product Highlights Combine the reliability of diffused semi-conductor and sputtered thin film sensors with digital electronics for outstanding performance and value Accuracy up to ±0.05% Full Scale (Best Fit Straight... | |
| Product Highlights Compact size, NPT thread Corrosion-resistant brass alloy Linearized voltage output (0 to 100mV DC) | |
| Product Highlights cUL and ATEX listed Choice of 0.25, 0.50 or 1.0% accuracy Pressure ranges from 5 psi through 10,000 psi CE mark 316L SS wetted materials, 17-4 PH optional... | |
| Product Highlights Designed for heavy duty applications requiring high accuracy and durability Extreme high pressure ranges from vacuum to 120,000 psi; Absolute ranges from 15 psia to 300 psia Span... | |
| Product Highlights Designed for heavy duty applications requiring high accuracy and durability Extreme high pressure ranges from vacuum to 145,000 psi; Absolute ranges from 15 psia to 300 psia Span... | |
| Product Highlights FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Accuracy 0.5% ±0.014%/°F Pressure Connection 1/4 NPT-M Output Signal 4-20mA Electrical 36" Cable, Shielded,... | |
| Product Highlights FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Accuracy 1.0% ±0.040%/°F Pressure Connection 1/4 NPT-M Output Signal 4-20mA Electrical 36? Cable, Shielded,... | |
| Product Highlights Low pressure transducer 0-10" w.c. 0-5 VDC output | |
| Product Highlights Low pressure transducer 0-10" w.c. 4-20 mA output | |
| Product Highlights Low pressure transducer 0-100" w.c. 0-5 VDC output | |
| Product Highlights Low pressure transducer 0-100" w.c. 4-20 mA output | |
| Product Highlights Low pressure transducer 0-15" w.c. 0-5 VDC output | |
| Product Highlights Low pressure transducer 0-15" w.c. 4-20 mA output | |
| Product Highlights Low pressure transducer 0-150" w.c. 0-5 VDC output | |
| Product Highlights Low pressure transducer 0-150" w.c. 4-20 mA output | |
| Product Highlights Low pressure transducer 0-200" w.c. 0-5 VDC output | |
| Product Highlights Low pressure transducer 0-200" w.c. 4-20 mA output | |
| Product Highlights Low pressure transducer 0-25" w.c. 0-5 VDC output | |
| Product Highlights Low pressure transducer 0-25" w.c. 4-20 mA output | |
| Product Highlights Low pressure transducer 0-300" w.c. 0-5 VDC output | |
| Product Highlights Low pressure transducer 0-300" w.c. 4-20 mA output | |
| Product Highlights Low pressure transducer 0-400" w.c. 0-5 VDC output | |
| Product Highlights Low pressure transducer 0-400" w.c. 4-20 mA output | |
| Product Highlights Low pressure transducer 0-50" w.c. 0-5 VDC output | |
| Product Highlights Low pressure transducer 0-50" w.c. 4-20 mA output | |
| Product Highlights Micro-Machined Silicon Sensor 316L SS Wetted Parts High ±0.08% Accuracy, Typical (0.14% Maximum) Fast Delivery! Stock to 1-Week on Most Models Excellent Long Term Stability USB 2.0 and... | |
| Product Highlights Output signal : 4 to 20 mA - 2 wire, 1 to 5 Vdc - 3 wire, 1 to 6 Vdc - 3 wire, 1 to 11 Vdc... | |
| Product Highlights Pressure Transducer 2000psi, .25%FS, 0-5vDC, 4 Wire Configuration Standard gauge ranges from vacuum to 15,000 psi Standard Absolute ranges from 15 psia to 300 psia Accuracy: ±0.5% Full... | |
| Product Highlights Ranges from vacuum to 0 psig to 15,000 psig; absolute ranges from 0 psia to 15 psia through 0 psia to 300 psia Voltage output 316 and 17-4PH... | |
| Product Highlights Rugged, compact transducer at an affordable price Ideal for dynamic or static measurement in general industrial applications where space is limited and durability is essential Ranges from 0... | |
| Product Highlights Service: Oil free, clean dry air filtered to 40 microns. Input Signal: 4-20 mA. Input Impedance: IP-42: 180 ohms; IP-43 and IP-44: 220 ohms. Air Pressure: Minimum: 3... | |
| Product Highlights The exclusive patented Ashcroft® SpoolCal™ actuator provides inplace system calibration without disturbing process tubes Front access test jacks provide on-line signal reference without removing wiring LED range status... | |
| Product Highlights Type T2 High Performance Pressure Transducer for General Industrial Applications: Process automation, Compressor control, Hydraulic systems, Engine monitoring, Pump control, Pneumatics, Refrigeration equipment, Presses, Machine tools, Other general... | |
| Product Highlights Vac.-20,000 psi pressure range FM approved Superior long-term stability and repeatability Stainless steel NEMA 4X enclosure Current/voltage output Accuracy 1.0% ±0.040%/°F Pressure Connection 1/4 NPT-M Output Signal 4-20mA... |