Mitutoyo Corporation V-Anvil Micrometer 314-351-10

Description
Product Highlights Digital model for 3 flutes cutting head Range Inch/Metric 0.05-0.6 Accuracy ±0.0002 With Groove Setting Standards .2 in Mass 275g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat Stop for constant force Supplied with setting standard V-anvils with a centerline grove are available They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method With SPC output Supplied in fitted plastic case
Description
Product Highlights Digital model for 3 flutes cutting head Range Inch/Metric 0.05-0.6 Accuracy ±0.0002 With Groove Setting Standards .2 in Mass 275g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat Stop for constant force Supplied with setting standard V-anvils with a centerline grove are available They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method With SPC output Supplied in fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
V-Anvil Micrometer - 314-351-10 - Transcat, Inc.
Rochester, NY, USA
V-Anvil Micrometer
314-351-10
V-Anvil Micrometer 314-351-10
Product Highlights Digital model for 3 flutes cutting head Range Inch/Metric 0.05-0.6 Accuracy ±0.0002 With Groove Setting Standards .2 in Mass 275g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat Stop for constant force Supplied with setting standard V-anvils with a centerline grove are available They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method With SPC output Supplied in fitted plastic case

Product Highlights

  • Digital model for 3 flutes cutting head
  • Range Inch/Metric 0.05-0.6
  • Accuracy ±0.0002
  • With Groove
  • Setting Standards .2 in
  • Mass 275g
  • Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes
  • With Ratchat Stop for constant force
  • Supplied with setting standard
  • V-anvils with a centerline grove are available
  • They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method
  • With SPC output
  • Supplied in fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 314-351-10
Product Name V-Anvil Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Lockable Differential Micrometer, 13 mm Coarse, 0.2 mm Fine, 11 lb. - DM-13L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details