Mitutoyo Corporation 80" Vernier Caliper 160-114

Description
Product Highlights The jaws have round measuring faces for accurate ID measurement. With fine adjustment carriage to feed the slider finely. (without 160-130~134) Inside and outside measurements can be directly read from the upper and lower slider graduations, respectively. Supplied in wooden case Range 0(1)-80in Accuracy 0.005in Graduation Lower Scale Upper Scale .001 in .001 in Mass 10200g
Description
Product Highlights The jaws have round measuring faces for accurate ID measurement. With fine adjustment carriage to feed the slider finely. (without 160-130~134) Inside and outside measurements can be directly read from the upper and lower slider graduations, respectively. Supplied in wooden case Range 0(1)-80in Accuracy 0.005in Graduation Lower Scale Upper Scale .001 in .001 in Mass 10200g

Suppliers

Company
Product
Description
Supplier Links
80
Rochester, NY, USA
80" Vernier Caliper
160-114
80" Vernier Caliper 160-114
Product Highlights The jaws have round measuring faces for accurate ID measurement. With fine adjustment carriage to feed the slider finely. (without 160-130~134) Inside and outside measurements can be directly read from the upper and lower slider graduations, respectively. Supplied in wooden case Range 0(1)-80in Accuracy 0.005in Graduation Lower Scale Upper Scale .001 in .001 in Mass 10200g

Product Highlights

  • The jaws have round measuring faces for accurate ID measurement.
  • With fine adjustment carriage to feed the slider finely. (without 160-130~134)
  • Inside and outside measurements can be directly read from the upper and lower slider graduations, respectively.
  • Supplied in wooden case
  • Range 0(1)-80in
  • Accuracy 0.005in
  • Graduation Lower Scale Upper Scale .001 in .001 in
  • Mass 10200g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 160-114
Product Name 80" Vernier Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
One Piece Inspection Balls with Shoulder - 29089 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Differential Micrometer Head, 16.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-16 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Self-propelled Pipe Internal Diameter Inspection System - RF096-69/122-SP - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details