Starrett ElectronicCalipers,0-12"(300mm) w/Output & Std.Letter of Cert. 12526

Description
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems
Datasheet
Description
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ElectronicCalipers,0-12
Rochester, NY, USA
ElectronicCalipers,0-12"(300mm) w/Output & Std.Letter of Cert.
798B-12/300 W/SLC
ElectronicCalipers,0-12"(300mm) w/Output & Std.Letter of Cert. 798B-12/300 W/SLC
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems

Product Highlights

  • Large, easy to read LCD, 310" character height
  • IP67* level of protection against coolant, water, dirt and dust
  • Induction type linear encoder system
  • Data Output- Patented non-contact RS-232
  • Heavy-duty bar and slide, 3 5mm thick
  • Hardened stainless steel measuring surfaces for long life
  • Fine adjustment
  • Slide lock
  • Linear accuracy meets DIN862
  • 0005" (0 010mm) resolution
  • CR2032 3V battery (> 1 year battery life under normal use)
  • In/mm conversion
  • Zero at any position
  • Automatic shutoff of the display after 30 minutes of non-use
  • Reactivation of display with movement of slide with no loss of position
  • 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 798B-12/300 W/SLC
Product Name ElectronicCalipers,0-12"(300mm) w/Output & Std.Letter of Cert.
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Plug Gauges & Ring Gauges - 1770538 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details