Mitutoyo Corporation Dial Caliper Gage 1.2-2" 209-355

Description
Product Highlights These Dial Caliper Gages are used only as comparison gages, and should be used along with a Setting Ring or micrometer.The caliper is spring loaded and makes point contact measuring pressure. Range 1.2-2in Graduation .0005in Accuracy .0015in Max Meas Depth L 3.3in Max Groove Depth A .26in Min Groove Width B .06in Measuring Contacts B Size ø1mm Weight 200g
Description
Product Highlights These Dial Caliper Gages are used only as comparison gages, and should be used along with a Setting Ring or micrometer.The caliper is spring loaded and makes point contact measuring pressure. Range 1.2-2in Graduation .0005in Accuracy .0015in Max Meas Depth L 3.3in Max Groove Depth A .26in Min Groove Width B .06in Measuring Contacts B Size ø1mm Weight 200g

Suppliers

Company
Product
Description
Supplier Links
Dial Caliper Gage 1.2-2
Rochester, NY, USA
Dial Caliper Gage 1.2-2"
209-355
Dial Caliper Gage 1.2-2" 209-355
Product Highlights These Dial Caliper Gages are used only as comparison gages, and should be used along with a Setting Ring or micrometer.The caliper is spring loaded and makes point contact measuring pressure. Range 1.2-2in Graduation .0005in Accuracy .0015in Max Meas Depth L 3.3in Max Groove Depth A .26in Min Groove Width B .06in Measuring Contacts B Size ø1mm Weight 200g

Product Highlights

  • These Dial Caliper Gages are used only as comparison gages, and should be used along with a Setting Ring or micrometer.The caliper is spring loaded and makes point contact measuring pressure.
  • Range 1.2-2in
  • Graduation .0005in
  • Accuracy .0015in
  • Max Meas Depth L 3.3in
  • Max Groove Depth A .26in
  • Min Groove Width B .06in
  • Measuring Contacts B
  • Size ø1mm
  • Weight 200g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 209-355
Product Name Dial Caliper Gage 1.2-2"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Analogue Single Leaf Flexure Dimensional Gage Instrument - AUS - Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
Flexible Semi-Automatic System for Glass Containers Measurement - VISIQUICK-MINI™ - Marposs Corp
Specs
Mounting / Loading Options Automatic or Inline
Gage / Instrument Type Gaging System or Station
View Details