Mitutoyo Corporation Digimatic Height Gage 12" 192-630-10

Description
Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output Measuring Range 0-12in 0-300mm Accuracy .001 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable] Mass 4.7kg
Description
Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output Measuring Range 0-12in 0-300mm Accuracy .001 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable] Mass 4.7kg

Suppliers

Company
Product
Description
Supplier Links
Digimatic Height Gage 12
Rochester, NY, USA
Digimatic Height Gage 12"
192-630-10
Digimatic Height Gage 12" 192-630-10
Product Highlights Easy-to-use standard type Carbide-tipped scriber is provided Double-column structure ensures high measuring accuracy With SPC data output Measuring Range 0-12in 0-300mm Accuracy .001 Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable] Mass 4.7kg

Product Highlights

  • Easy-to-use standard type
  • Carbide-tipped scriber is provided
  • Double-column structure ensures high measuring accuracy
  • With SPC data output
  • Measuring Range 0-12in 0-300mm
  • Accuracy .001
  • Resolution .0005in 0.01mm [.0002in(0.005mm)Switchable]
  • Mass 4.7kg
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 192-630-10
Product Name Digimatic Height Gage 12"
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometers - 2856654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.48 inch (63 mm)
View Details
Flatness Measurement System -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station; Digital Transmission Unit
View Details
Micrometer Head, Standard Resolution, 10 mm Travel, 90 lb. Load - BM30.10 - Newport MKS
Specs
Mounting / Loading Options M20x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details