Mitutoyo Corporation Bore Gage Set,50-100mm Range 368-993

Description
Product Highlights Measurement range of 50 to 100 mm and precise to 0.005 mm, with + or - 3 micrometers of accuracy Three alloyed-steel contact points for durability Three-point measurement method for direct measurement of holes and bores Contact point geometry allows the instrument to measure to the bottom of blind holes Set includes four complete display units, two setting rings, extension rod, and fitted plastic case
Description
Product Highlights Measurement range of 50 to 100 mm and precise to 0.005 mm, with + or - 3 micrometers of accuracy Three alloyed-steel contact points for durability Three-point measurement method for direct measurement of holes and bores Contact point geometry allows the instrument to measure to the bottom of blind holes Set includes four complete display units, two setting rings, extension rod, and fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
Bore Gage Set,50-100mm Range - 368-993 - Transcat, Inc.
Rochester, NY, USA
Bore Gage Set,50-100mm Range
368-993
Bore Gage Set,50-100mm Range 368-993
Product Highlights Measurement range of 50 to 100 mm and precise to 0.005 mm, with + or - 3 micrometers of accuracy Three alloyed-steel contact points for durability Three-point measurement method for direct measurement of holes and bores Contact point geometry allows the instrument to measure to the bottom of blind holes Set includes four complete display units, two setting rings, extension rod, and fitted plastic case

Product Highlights

  • Measurement range of 50 to 100 mm and precise to 0.005 mm, with + or - 3 micrometers of accuracy
  • Three alloyed-steel contact points for durability
  • Three-point measurement method for direct measurement of holes and bores
  • Contact point geometry allows the instrument to measure to the bottom of blind holes
  • Set includes four complete display units, two setting rings, extension rod, and fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 368-993
Product Name Bore Gage Set,50-100mm Range
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Plain Shank Fixture Balls - 29001 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thread Gauges - 6830731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attribute Measurement Capability Thread or Serration Gage
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details