Mitutoyo Corporation Anvil Micrometer,Uni-Mike,0-1" .00005"/0.001MM, IP65 317-351-30

Description
Product Highlights Supplied with Flat anvil and Rod anvil With special Disk Anvils. Can be used as a height micrometer. The disks have lapped, mirror surface With Friction Thimble Measurement Accuracy +/-.0002" Output Type SPC Power Source Type SR44 Range 0-1",0-25mm Specification Met IP65
Description
Product Highlights Supplied with Flat anvil and Rod anvil With special Disk Anvils. Can be used as a height micrometer. The disks have lapped, mirror surface With Friction Thimble Measurement Accuracy +/-.0002" Output Type SPC Power Source Type SR44 Range 0-1",0-25mm Specification Met IP65

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Anvil Micrometer,Uni-Mike,0-1" .00005"/0.001MM, IP65
317-351-30
Anvil Micrometer,Uni-Mike,0-1" .00005"/0.001MM, IP65 317-351-30
Product Highlights Supplied with Flat anvil and Rod anvil With special Disk Anvils. Can be used as a height micrometer. The disks have lapped, mirror surface With Friction Thimble Measurement Accuracy +/-.0002" Output Type SPC Power Source Type SR44 Range 0-1",0-25mm Specification Met IP65

Product Highlights

  • Supplied with Flat anvil and Rod anvil
  • With special Disk Anvils. Can be used as a height micrometer. The disks have lapped, mirror surface
  • With Friction Thimble
  • Measurement Accuracy +/-.0002"
  • Output Type SPC
  • Power Source Type SR44
  • Range 0-1",0-25mm
  • Specification Met IP65
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 317-351-30
Product Name Anvil Micrometer,Uni-Mike,0-1" .00005"/0.001MM, IP65
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Coating Thickness Gauge - PCE-CT 27FN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Bench Micrometer - SuperMicrometer™ : Model 501 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details