Mitutoyo Corporation Digimatic Tubular Inside Micrometer IMZ-60"MJ 337-304

Description
Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head The 339 series uses highly-durable extension pipes Carbide-tipped measuring faces Resolution: 0.001mm or .0001"/0.001mm Display: LCD Battery: SR44 (1 pcs.), 938882 Battery life: Approx. 8 months under normal use Range 8-60in Head Travel 1in Extension Rods 1, 2, 4, 8, 12 in.(3pcs)
Description
Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head The 339 series uses highly-durable extension pipes Carbide-tipped measuring faces Resolution: 0.001mm or .0001"/0.001mm Display: LCD Battery: SR44 (1 pcs.), 938882 Battery life: Approx. 8 months under normal use Range 8-60in Head Travel 1in Extension Rods 1, 2, 4, 8, 12 in.(3pcs)

Suppliers

Company
Product
Description
Supplier Links
Digimatic Tubular Inside Micrometer IMZ-60
Rochester, NY, USA
Digimatic Tubular Inside Micrometer IMZ-60"MJ
337-304
Digimatic Tubular Inside Micrometer IMZ-60"MJ 337-304
Product Highlights Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head The 339 series uses highly-durable extension pipes Carbide-tipped measuring faces Resolution: 0.001mm or .0001"/0.001mm Display: LCD Battery: SR44 (1 pcs.), 938882 Battery life: Approx. 8 months under normal use Range 8-60in Head Travel 1in Extension Rods 1, 2, 4, 8, 12 in.(3pcs)

Product Highlights

  • Wide range of ID measurements by combining extension rods (pipes) and anvils with the micrometer head
  • The 339 series uses highly-durable extension pipes
  • Carbide-tipped measuring faces
  • Resolution: 0.001mm or .0001"/0.001mm
  • Display: LCD
  • Battery: SR44 (1 pcs.), 938882
  • Battery life: Approx. 8 months under normal use
  • Range 8-60in
  • Head Travel 1in
  • Extension Rods 1, 2, 4, 8, 12 in.(3pcs)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 337-304
Product Name Digimatic Tubular Inside Micrometer IMZ-60"MJ
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

One Piece Inspection Balls with Shoulder - 29085 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Fitting Identification Tool (Metric/British) -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gaging Technology Mechanical
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Optical thickness gauge for heavy plate mills - thicknessCONTROL MTS 9201.LLT-60/2000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Laser line triangulation
View Details