Starrett Digital Internal Micrometer 1-1 3/8"/25-35mm Range 12028

Description
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 1-1 3/8" (25-35mm) Range, 3-Point Carbide Contact (300mm).
Description
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 1-1 3/8" (25-35mm) Range, 3-Point Carbide Contact (300mm).

Suppliers

Company
Product
Description
Supplier Links
Digital Internal Micrometer 1-1 3/8
Rochester, NY, USA
Digital Internal Micrometer 1-1 3/8"/25-35mm Range
780XTZ-138
Digital Internal Micrometer 1-1 3/8"/25-35mm Range 780XTZ-138
Product Highlights The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 1-1 3/8" (25-35mm) Range, 3-Point Carbide Contact (300mm).

Product Highlights

The Starrett 780XT Series Electronic Internal Micrometer provides IP65 level of protection against coolant, water, dirt and dust in hostile shop environments. In addition, it offers extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than the spherical contacts found on other gages. The rugged and accurate internal micrometer is available individually or in sets from .040" (1mm) to 12" (300mm). 1-1 3/8" (25-35mm) Range, 3-Point Carbide Contact (300mm).

Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 780XTZ-138
Product Name Digital Internal Micrometer 1-1 3/8"/25-35mm Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

3D Laser Scanning System for Hammered Axles shape control - RF096-20/143-63/180-550 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Flatness Measurement System -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station; Digital Transmission Unit
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details