Starrett Dial Height Gage - 12 In 12219

Description
Product Highlights Hardened, stainless steel bar, gears, scriber, and scriber carrier Zero/reset button located on the digital counter Carbide tipped scriber and clamp Locking lever Hardened and ground base lapped for flatness Range (in) 0 - 12" Graduations (in) .001"
Datasheet
Description
Product Highlights Hardened, stainless steel bar, gears, scriber, and scriber carrier Zero/reset button located on the digital counter Carbide tipped scriber and clamp Locking lever Hardened and ground base lapped for flatness Range (in) 0 - 12" Graduations (in) .001"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dial Height Gage - 12 In - 3259-12 - Transcat, Inc.
Rochester, NY, USA
Dial Height Gage - 12 In
3259-12
Dial Height Gage - 12 In 3259-12
Product Highlights Hardened, stainless steel bar, gears, scriber, and scriber carrier Zero/reset button located on the digital counter Carbide tipped scriber and clamp Locking lever Hardened and ground base lapped for flatness Range (in) 0 - 12" Graduations (in) .001"

Product Highlights

  • Hardened, stainless steel bar, gears, scriber, and scriber carrier
  • Zero/reset button located on the digital counter
  • Carbide tipped scriber and clamp
  • Locking lever
  • Hardened and ground base lapped for flatness
  • Range (in) 0 - 12"
  • Graduations (in) .001"
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 3259-12
Product Name Dial Height Gage - 12 In
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Checking Balls - 29012 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thread Gauges - 148053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attribute Measurement Capability Thread or Serration Gage
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details