MITUTOYO CORPORATION
160-124 -- 12" VERNIER CALIPER
Mitutoyo Corporation
12" Vernier Caliper
160-124
Description
Product Highlights
Range 0(.3)-12in
Accuracy 0.0015in
Graduation Lower Scale Upper Scale .001 in .001 in
Mass 450g
Description
Product Highlights
Range 0(.3)-12in
Accuracy 0.0015in
Graduation Lower Scale Upper Scale .001 in .001 in
Mass 450g
Suppliers
Product Highlights
Range 0(.3)-12in
Accuracy 0.0015in
Graduation Lower Scale Upper Scale .001 in .001 in
Mass 450g
Product Highlights
- Range 0(.3)-12in
- Accuracy 0.0015in
- Graduation Lower Scale Upper Scale .001 in .001 in
- Mass 450g
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
160-124 |
|
Product Name
|
12" Vernier Caliper |
|
Gage / Instrument Type
|
Caliper
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Loading Options
Handheld or Portable
Measurement Scale / Units
English; Metric
Gage / Instrument Type
Caliper; Gage Set or Tool Kit
View Details
Attribute Measurement Capability
Thickness Gage
View Details
Mounting / Loading Options
Machine Mounted; Automatic or Inline
Measurement Scale / Units
English; Metric
Gage / Instrument Type
Gage Set or Tool Kit; Confocal chromatic
View Details