Transcat, Inc. Datasheets for Temperature Probes
Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types.
Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Ametek - Jofra STS200B970EH Pt100 Reference Probe, solid w/ Intelligence | |
| Product Highlights -200 °C to 160 °C Calibration accuracy of ± 0.05 °C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents... | |
| Product Highlights 5606: –200 °C to 160 °C 5607: 0 °C to 450 °C Calibration accuracy of ± 0.05 °C Transition junction and lead wires can withstand full PRT temperature... | |
| Product Highlights Hart Model # 5315-002 Immersion Probe, –100°C to 135°C, 300 x 3 mm | |
| Product Highlights PT100 Reference Probe Overall Diameter 4mm 0.16 in Straight Sensor 250mm | |
| Product Highlights Reference standard probes Wide temperature range Configurations for most applications Works with JOFRA calibrators Specified low drift Fast response Extremely stable Pt100 elements Quality construction for confidence in... | |
| Product Highlights Resistance: Nominal 10,000 Ohm's at 25°C Range: 0°C to 100°C Calibration: R vs T table with 0.1°C increments, interpolation equation furnished Accuracy: Table and equation are accurate to... | |
| Product Highlights Short-term accuracy to ± 0.01 °C; one-year drift < ± 0.01 °C Accredited NVLAP calibration optional Flexible Teflon and silicone coated fast-response models Rugged polished stainless steel sheaths... | |
| Product Highlights Spring Articulated Straight Surface Probe for molds, dies, platens, electronics, machine housings and all other surfaces. Spring tip allows conformity and maximum contact to measured surface. 900°F temperature... | |
| Product Highlights STS-100 sensor is designed for fast and traceable calibration and temperature measuring with the following JOFRA calibrators: JOFRA DTI-1000, DTI050, ATC series, ASC300, and AMC910 Wide temperature range... | |
| Product Highlights Type RTD Min temperature F -328 Max temperature F 1000 Min temperature C -200 Max temperature C 538 Probe length inches 20 Cable length 1m Connections Five-pin DIN... | |
| Product Highlights Type RTD Min temperature F -328 Max temperature F 1000 Min temperature C -200 Max temperature C 538 Probe length inches 20 Cable length 1m Connections Miniconnector | |
| Product Highlights Type RTD Min temperature F -328 Max temperature F 1000 Min temperature C -200 Max temperature C 538 Probe length inches 20 Cable length 1m Connections Stripped-end leads... | |
| Product Highlights Unique seal which allows for the entire assembly to be immersed in to dry or fluid temperatures all the way to -200°C Temp Range –200 °C to 160... |