Transcat, Inc. Datasheets for Vector Network Analyzers
Vector network analyzers (VNA) measure the complex transmission and reflection characteristics of two-port devices in the frequency domain.
Vector Network Analyzers: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights A base N9916A combination analyzer includes a cable and antenna analyzer. Option 210 adds: A vector network analyzer mode with transmission/reflect ion or S21 and S11 measurements, both... | |
| Product Highlights A base N9916A combination analyzer includes a cable and antenna analyzer. Option 210 provides transmission/reflect ion or S21 and S11 measurement capabilities, along with one-port and enhanced response... | |
| Product Highlights A base N9917A combination analyzer includes a cable and antenna analyzer. Option 210 provides transmission/reflect ion or S21 and S11 measurement capabilities, along with one-port and enhanced response... | |
| Product Highlights General-purpose RF network analyzers are essential for simple passive component measurements in education institutions and RF labs. The Keysight E5063A enables you to reduce your test equipment cost... | |
| Product Highlights The P937xA series, Keysight’s first compact vector network analyzer (VNA), is an affordable full two-port VNA which dramatically reduces your size of test. The VNA is packaged in... | |
| Product Highlights The SIGLENT SVA1000X series spectrum & vector network analyzers are powerful and flexible tools for broadcast and RF device testing. With a wide frequency range from 9 kHz... | |
| Product Highlights With Option 010 or time domain, FieldFox computes the inverse Fourier transform of the frequency-domain data to display reflection or transmission coefficients versus time. Time domain gating can... | |
| Product Highlights 14 GHz max frequency Carry the world's most integrated handheld T/R VNA analyzer Expand your measurement flexibility with optional 2-port VNA, time-domain, vector voltmeter, cable and antenna analyzer... | |
| Product Highlights 18 GHz max frequency Carry the world's most integrated handheld T/R VNA analyzer Expand your measurement flexibility with optional 2-port VNA, time-domain, vector voltmeter, cable and antenna analyzer... | |
| Product Highlights 2 MHz to 4 GHz Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB Transmission/reflect ion (S21, S11) or full two-port (S21, S11, S12,... | |
| Product Highlights 2 MHz to 6 GHz Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB Transmission/reflect ion (S21, S11) or full two-port (S21, S11, S12,... | |
| Product Highlights 26.5 GHz max frequency Carry the world's most integrated handheld T/R VNA analyzer Expand your measurement flexibility with optional 2-port VNA, time-domain, vector voltmeter, cable and antenna analyzer... | |
| Product Highlights 9 GHz max frequency Carry the world's most integrated handheld T/R VNA analyzer Expand your measurement flexibility with optional 2-port VNA, time-domain, vector voltmeter, cable and antenna analyzer... | |
| Product Highlights Network analysis capability option upgrade for the N9912A | |
| Product Highlights Network analyzer time domain for the N9912A | |
| Product Highlights Vector network analyzer Transmission/reflect ion (S21, S11), magnitude and phase 30 kHz to 18 GHz Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB... |