Transcat, Inc. Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Product Highlights Moore Model # 40-100 Multi-stage, low-drop precision regulators maintain constant output over wide chnged in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Patented... | |
| Product Highlights Moore Model # 40-15 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180° F (-40 to 82.2°C) Each Unit... | |
| Product Highlights Moore Model # 40-200 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) | |
| Product Highlights Moore Model # 40-300 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) | |
| Product Highlights Moore Model # 40-30 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes... | |
| Product Highlights Moore Model # 40-450 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) | |
| Product Highlights Moore Model # 400-2 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes... | |
| Product Highlights Moore Model # 42-15 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes... | |
| Product Highlights Moore Model # 42-200 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) | |
| Product Highlights Moore Model # 42-50 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes... | |
| Product Highlights Moore Model # 42H100 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) | |
| Product Highlights Moore Model # 42H30 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes... | |
| Product Highlights Moore Model #42-30 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180°F (-40 to 82.2°C) Each Unit Includes Safety... | |
| Product Highlights Moore Moodel# 40-7 Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180° F (-40 to 82.2°C) Each Unit Includes... | |
| Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures... | |
| Product Highlights Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C Includes Safety Release Valve | |
| Product Highlights Supply Pressure: 5 PSIG min. above regulated output Supply Pressure Effect: 1:150 Ambient Temp. Limits: -40 to 180o F/-40 to 82.2o C Includes Safety Release Valve |