Starrett 0-6" Electronic Caliper w/Output, Plastic Case 12521

Description
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems
Datasheet
Description
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0-6
Rochester, NY, USA
0-6" Electronic Caliper w/Output, Plastic Case
798B-6/150
0-6" Electronic Caliper w/Output, Plastic Case 798B-6/150
Product Highlights Large, easy to read LCD, 310" character height IP67* level of protection against coolant, water, dirt and dust Induction type linear encoder system Data Output- Patented non-contact RS-232 Heavy-duty bar and slide, 3 5mm thick Hardened stainless steel measuring surfaces for long life Fine adjustment Slide lock Linear accuracy meets DIN862 0005" (0 010mm) resolution CR2032 3V battery (> 1 year battery life under normal use) In/mm conversion Zero at any position Automatic shutoff of the display after 30 minutes of non-use Reactivation of display with movement of slide with no loss of position 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems

Product Highlights

  • Large, easy to read LCD, 310" character height
  • IP67* level of protection against coolant, water, dirt and dust
  • Induction type linear encoder system
  • Data Output- Patented non-contact RS-232
  • Heavy-duty bar and slide, 3 5mm thick
  • Hardened stainless steel measuring surfaces for long life
  • Fine adjustment
  • Slide lock
  • Linear accuracy meets DIN862
  • 0005" (0 010mm) resolution
  • CR2032 3V battery (> 1 year battery life under normal use)
  • In/mm conversion
  • Zero at any position
  • Automatic shutoff of the display after 30 minutes of non-use
  • Reactivation of display with movement of slide with no loss of position
  • 798B Calipers output data to Starrett SPC Plus hardware and software and to PCs and work well with Starrett Datasure® Wireless Data Collection Systems
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 798B-6/150
Product Name 0-6" Electronic Caliper w/Output, Plastic Case
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Plain Shank Fixture Balls - 29001 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Optical thickness gauge for processing lines and service centers - thicknessCONTROL MTS 8201.LLT-60/1000 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Discrete laser line
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details