Transcat, Inc. Weather Meter/Digital Micrometer 0835DT

Description
Product Highlights Barometric pressure Altitude Relative humidity Heat stress index Dewpoint Wet bulb temperature Wind chill Air, water, and snow temperature Current wind speed Average wind speed Maximum wind gust Real-time clock Waterproof and floats Large easy-to-read display with backlight Data hold function High precision pressure sensor Quick response, external thermistor Forecast weather with pressure trend indicator Humidity sensor can be recalibrated in the field with our Relative Humidity Calibration Kit Innovative, thermally adjusted humidity sensordesigned for stability and accuracy in abrupt condition changes Patented user-replaceable impeller Reliable, portable and easy to use Protective cover with sure-grip overmolding All instruments and accessories are completely assembled in the USA Each Units Include A slip-on protective cover Neck lanyard CR2032 coin cell battery (Average life 300 hours)
Description
Product Highlights Barometric pressure Altitude Relative humidity Heat stress index Dewpoint Wet bulb temperature Wind chill Air, water, and snow temperature Current wind speed Average wind speed Maximum wind gust Real-time clock Waterproof and floats Large easy-to-read display with backlight Data hold function High precision pressure sensor Quick response, external thermistor Forecast weather with pressure trend indicator Humidity sensor can be recalibrated in the field with our Relative Humidity Calibration Kit Innovative, thermally adjusted humidity sensordesigned for stability and accuracy in abrupt condition changes Patented user-replaceable impeller Reliable, portable and easy to use Protective cover with sure-grip overmolding All instruments and accessories are completely assembled in the USA Each Units Include A slip-on protective cover Neck lanyard CR2032 coin cell battery (Average life 300 hours)

Suppliers

Company
Product
Description
Supplier Links
Weather Meter/Digital Micrometer - 0835DT - Transcat, Inc.
Rochester, NY, USA
Weather Meter/Digital Micrometer
0835DT
Weather Meter/Digital Micrometer 0835DT
Product Highlights Barometric pressure Altitude Relative humidity Heat stress index Dewpoint Wet bulb temperature Wind chill Air, water, and snow temperature Current wind speed Average wind speed Maximum wind gust Real-time clock Waterproof and floats Large easy-to-read display with backlight Data hold function High precision pressure sensor Quick response, external thermistor Forecast weather with pressure trend indicator Humidity sensor can be recalibrated in the field with our Relative Humidity Calibration Kit Innovative, thermally adjusted humidity sensordesigned for stability and accuracy in abrupt condition changes Patented user-replaceable impeller Reliable, portable and easy to use Protective cover with sure-grip overmolding All instruments and accessories are completely assembled in the USA Each Units Include A slip-on protective cover Neck lanyard CR2032 coin cell battery (Average life 300 hours)

Product Highlights

  • Barometric pressure
  • Altitude
  • Relative humidity
  • Heat stress index
  • Dewpoint
  • Wet bulb temperature
  • Wind chill
  • Air, water, and snow temperature
  • Current wind speed
  • Average wind speed
  • Maximum wind gust
  • Real-time clock
  • Waterproof and floats
  • Large easy-to-read display with backlight
  • Data hold function
  • High precision pressure sensor
  • Quick response, external thermistor
  • Forecast weather with pressure trend indicator
  • Humidity sensor can be recalibrated in the field with our Relative Humidity Calibration Kit
  • Innovative, thermally adjusted humidity sensordesigned for stability and accuracy in abrupt condition changes
  • Patented user-replaceable impeller
  • Reliable, portable and easy to use
  • Protective cover with sure-grip overmolding
  • All instruments and accessories are completely assembled in the USA

Each Units Include

  • A slip-on protective cover
  • Neck lanyard
  • CR2032 coin cell battery (Average life 300 hours)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 0835DT
Product Name Weather Meter/Digital Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Micrometer Head, Standard Resolution, 80mm Travel, 100 lb. Load - BM32.80 - Newport MKS
Specs
Mounting / Loading Options M22x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Handheld Inner Diameter Measuring Gauge - RF096-18/30-155/307-?? - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
View Details