Transcat, Inc. Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Dwyer Instruments SX1-A Ultrasonic Flowmeter Detector Small Sensor | |
| Dwyer Instruments SX1-C Ultrasonic Flowmeter Detector Large Sensor | |
| Dwyer Instruments SX2-B Ultrasonic Flowmeter Detector High Temperature Sensor | |
| Dwyer Instruments SX3-B0 Ultrasonic Flowmeter Detector 1.97"to 8.86"Flow Pipe Size | |
| Dwyer Instruments SX3-D0 Ultrasonic Flowmeter Detector 11.81"to 23.62"Flow Pipe Size | |
| Each Unit Includes Fuji Electric Portaflow-C Ultrasonic Flow Meter Fuji Electric FSSD Transducer Fuji Electric FSSC Transducer Fuji Electric Velcro Mounting Straps Sonic Coupling Compound Fuji Electric Sensor Cables Fuji... | |
| Each Unit Includes Fuji Electric Portaflow-C Ultrasonic Flow Meter Fuji Electric FSSD Transducer Fuji Electric Velcro Mounting Straps Sonic Coupling Compound Fuji Electric Sensor Cables Fuji Electric BNC Connectors Fuji... | |
| h3>Product Highlights GE’s new AquaTrans AT600 ultrasonic liquid flow meter is designed to be reliable and cost-effective. Installed in just four steps, it can be up and running in minutes. | |
| Product Highlights GE’s new AquaTrans AT600 ultrasonic liquid flow meter is designed to be reliable and cost-effective. Installed in just four steps, it can be up and running in minutes. | |
| Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of... | |
| Product Highlights 1" line size 0.300" bore 0.29 Beta water capacity: 20" d.p. W/C, 1.38 GPM flow air capacity: 5.24 SCFM @ 14.7 psia, 8.11 SCFM @ 20 psig, 14.8... | |
| Product Highlights 1" line size 0.520" bore 0.49 Beta water capacity: 100" d.p. W/C, 9.63 GPM flow air capacity: 34.2 SCFM @ 14.7 psia, 54.92 SCFM @ 20 psig, 102.09... | |
| Product Highlights 1" line size 0.720" bore 0.69 Beta water capacity: 320" d.p. W/C, 36.15 GPM flow air capacity: 91.28 SCFM @ 14.7 psia, 156.51 SCFM @ 20 psig, 300... | |
| Product Highlights 1-1/2" line size 0.500" bore 0.31 Beta water capacity: 20" d.p. W/C, 3.85 GPM flow air capacity: 14.57 SCFM @ 14.7 psia, 22.55 SCFM @ 20 psig, 41.16... | |
| Product Highlights 1-1/2" line size 0.800" bore 0.5 Beta water capacity: 100" d.p. W/C, 22.73 GPM flow air capacity: 80.82 SCFM @ 14.7 psia, 129.68 SCFM @ 20 psig, 241.5... | |
| Product Highlights 1-1/2" line size 1.100" bore 0.68 Beta water capacity: 320" d.p. W/C, 83.95 GPM flow air capacity: 212.18 SCFM @ 14.7 psia, 363.93 SCFM @ 20 psig, 697.39... | |
| Product Highlights 1-1/4" line size 0.400" bore 0.29 Beta water capacity: 20" d.p. W/C, 2.46 GPM flow air capacity: 9.31 SCFM @ 14.7 psia, 14.41 SCFM @ 20 psig, 26.3... | |
| Product Highlights 1-1/4" line size 0.700" bore 0.51 Beta water capacity: 100" d.p. W/C, 17.48 GPM flow air capacity: 62.09 SCFM @ 14.7 psia, 99.75 SCFM @ 20 psig, 185.5... | |
| Product Highlights 1-1/4" line size 1.00" bore 0.72 Beta water capacity: 320" d.p. W/C, 71.77 GPM flow air capacity: 180 SCFM @ 14.7 psia, 309.97 SCFM @ 20 psig, 595.2... | |
| Product Highlights 1/2" line size 0.200" bore 0.3 Beta water capacity: 20" d.p. W/C, 0.62 GPM flow air capacity: 2.35 SCFM @ 14.7 psia, 3.63 SCFM @ 20 psig, 6.61... | |
| Product Highlights 1/2" line size 0.310" bore 0.5 Beta water capacity: 100" d.p. W/C, 3.44 GPM flow air capacity: 12.21 SCFM @ 14.7 psia, 19.58 SCFM @ 20 psig, 36.37... | |
| Product Highlights 1/2" line size 0.430" bore 0.69 Beta water capacity: 320" d.p. W/C, 13.00 GPM flow air capacity: 32.77 SCFM @ 14.7 psia, 56.15 SCFM @ 20 psig, 107.47... | |
| Product Highlights 10" line size 3.000" bore 0.3 Beta water capacity: 20" d.p. W/C, 137.35 GPM flow air capacity: 521.58 SCFM @ 14.7 psia, 808 SCFM @ 20 psig, 1476.77... | |
| Product Highlights 10" line size 5.000" bore 0.5 Beta water capacity: 100" d.p. W/C, 883.04 GPM flow air capacity: 3145.50 SCFM @ 14.7 psia, 5060.38 SCFM @ 20 psig, 9421.74... | |
| Product Highlights 10" line size 7.000" bore 0.7 Beta water capacity: 320" d.p. W/C, 3421.26 GPM flow air capacity: 8626.42 SCFM @ 14.7 psia, 14846.80 SCFM @ 20 psig | |
| Product Highlights 2 4-20 ma output and feq/totalizer outputs Transducers sold separately Economical non-intrusive flow measurement Simple setup and installation Suitable for wide range of pipe sizes and materials Suitable... | |
| Product Highlights 2" line size 0.600" bore 0.29 Beta water capacity: 20" d.p. W/C, 5.52 GPM flow air capacity: 20.92 SCFM @ 14.7 psia, 30.38 SCFM @ 20 psig, 59.13... | |
| Product Highlights 2" line size 1.000" bore 0.48 Beta water capacity: 100" d.p. W/C, 35.34 GPM flow air capacity: 125.74 SCFM @ 14.7 psia, 202.03 SCFM @ 20 psig, 375.8... | |
| Product Highlights 2" line size 1.450" bore 0.7 Beta water capacity: 320" d.p. W/C, 147.74 GPM flow air capacity: 372.09 SCFM @ 14.7 psia, 639.87 SCFM @ 20 psig, 1227.63... | |
| Product Highlights 2-1/2" line size 0.750" bore 0.3 Beta water capacity: 20" d.p. W/C, 8.63 GPM flow air capacity: 32.71 SCFM @ 14.7 psia, 50.64 SCFM @ 20 psig, 92.48... | |
| Product Highlights 2-1/2" line size 1.250" bore 0.5 Beta water capacity: 100" d.p. W/C, 55.54 GPM flow air capacity: 197.54 SCFM @ 14.7 psia, 317.58 SCFM @ 20 psig, 590.91... | |
| Product Highlights 2-1/2" line size 1.750" bore 0.7 Beta water capacity: 320" d.p. W/C, 216.30 GPM flow air capacity: 543.99 SCFM @ 14.7 psia, 939.56 SCFM @ 20 psig, 1798.86... | |
| Product Highlights 3" line size 0.920" bore 0.3 Beta water capacity: 20" d.p. W/C, 12.97 GPM flow air capacity: 49.17 SCFM @ 14.7 psia, 78.13 SCFM @ 20 psig, 139.06... | |
| Product Highlights 3" line size 1.500" bore 0.49 Beta water capacity: 100" d.p. W/C, 79.94 GPM flow air capacity: 282.9 SCFM @ 14.7 psia, 454.77 SCFM @ 20 psig, 846.21... | |
| Product Highlights 3" line size 2.150" bore 0.7 Beta water capacity: 320" d.p. W/C, 324.16 GPM flow air capacity: 816.7 SCFM @ 14.7 psia, 1404.95 SCFM @ 20 psig, 2696.28... | |
| Product Highlights 3/4" line size 0.250" bore 0.3 Beta water capacity: 20" d.p. W/C, 0.97 GPM flow air capacity: 3.65 SCFM @ 14.7 psia, 5.66 SCFM @ 20 psig, 10.3... | |
| Product Highlights 3/4" line size 0.400" bore 0.49 Beta water capacity: 100" d.p. W/C, 5.69 GPM flow air capacity: 20.21 SCFM @ 14.7 psia, 32.44 SCFM @ 20 psig, 60.26... | |
| Product Highlights 3/4" line size 0.580" bore 0.7 Beta water capacity: 320" d.p. W/C, 23.82 GPM flow air capacity: 59.92 SCFM @ 14.7 psia, 102.91 SCFM @ 20 psig, 197.2... | |
| Product Highlights 4" line size 1.200" bore 0.3 Beta water capacity: 20" d.p. W/C, 22.03 GPM flow air capacity: 83.58 SCFM @ 14.7 psia, 129.44 SCFM @ 20 psig, 236.48... | |
| Product Highlights 4" line size 2.000" bore 0.5 Beta water capacity: 100" d.p. W/C, 141.51 GPM flow air capacity: 503.76 SCFM @ 14.7 psia, 810.06 SCFM @ 20 psig, 1507.64... | |
| Product Highlights 4" line size 2.800" bore 0.7 Beta water capacity: 320" d.p. W/C, 547.11 GPM flow air capacity: 1380.03 SCFM @ 14.7 psia, 2373.02 SCFM @ 20 psig, 4553.68... | |
| Product Highlights 5" line size 1.500" bore 0.3 Beta water capacity: 20" d.p. W/C, 34.39 GPM flow air capacity: 130.48 SCFM @ 14.7 psia, 202.11 SCFM @ 20 psig, 369.29... | |
| Product Highlights 5" line size 2.500" bore 0.5 Beta water capacity: 100" d.p. W/C, 220.80 GPM flow air capacity: 786.23 SCFM @ 14.7 psia, 1264.42 SCFM @ 20 psig, 2353.51... | |
| Product Highlights 5" line size 3.500" bore 0.69 Beta water capacity: 320" d.p. W/C, 853.09 GPM flow air capacity: 2152.83 SCFM @ 14.7 psia, 3701.57 SCFM @ 20 psig, 7103.22... | |
| Product Highlights 6" line size 1.800" bore 0.3 Beta water capacity: 20" d.p. W/C, 49.46 GPM flow air capacity: 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75... | |
| Product Highlights 6" line size 3.000" bore 0.49 Beta water capacity: 100" d.p. W/C, 317.74 GPM flow air capacity: 1331.63 SCFM @ 14.7 psia, 1820.05 SCFM @ 20 psig, 3387.93... | |
| Product Highlights 6" line size 4.200" bore 0.69 Beta water capacity: 320" d.p. W/C, 1226.98 GPM flow air capacity: 3097.20 SCFM @ 14.7 psia, 5325.20 SCFM @ 20 psig, 10219.28... | |
| Product Highlights 8" line size 2.400" bore 0.3 Beta water capacity: 20" d.p. W/C, 87.95 GPM flow air capacity: 333.87 SCFM @ 14.7 psia, 517.25 SCFM @ 20 psig, 945.28... | |
| Product Highlights 8" line size 4.000" bore 0.5 Beta water capacity: 100" d.p. W/C, 565.77 GPM flow air capacity: 2014.95 SCFM @ 14.7 psia, 3241.45 SCFM @ 20 psig, 6034.85... | |
| Product Highlights 8" line size 5.600" bore 0.7 Beta water capacity: 320" d.p. W/C, 2195.86 GPM flow air capacity: 5532.00 SCFM @ 14.7 psia, 9525.43 SCFM @ 20 psig, 18290.00... | |
| Product Highlights Accuracy of ±0.8% of reading ±0.2% full-scale; repeatability of ±0.2% Measure 30 standard gases—user selectable from display 100 to 1 turndown with ranges of 1 SCCM full-scale up... | |
| Product Highlights Aluminum Meters are perfectly suited for use with most petroleum based and/or fuel related products Unique package combines Turbine and LCD into a self-contained, compact, economical flow meter... | |
| Product Highlights C-AT transducers, 2 MHz, IP68 (Typical pipe sizes of 2 to 6 in/50 to 150 mm) 2" pipe diameter 10 feet (3 meters) of transducer cable 85 to... | |
| Product Highlights Easy to read design - The direct reading scales eliminate troublesome conversions. Special integral flow guides stabilize the float throughout the range to keep it from hunting or... | |
| Product Highlights Economical non-intrusive fl ow measurement Hazardous (classifi ed) location certifi cations Simple set-up and installation Suitable for wide range of pipe sizes and materials Two-channel/two-path version available | |
| Product Highlights Economical non-intrusive fl ow measurement Hazardous (classified) location certifi cations Simple set-up and installation Suitable for wide range of pipe sizes and materials Two-channel/two-path version available | |
| Product Highlights Economical non-intrusive flow measurement Hazardous (classified) location certifications Simple set-up and installation Suitable for wide range of pipe sizes and materials | |
| Product Highlights Economical non-intrusive flow measurement Hazardous (classified) location certifications Simple set-up and installation Suitable for wide range of pipe sizes and materials Two-channel/two-path version available | |
| Product Highlights Excellent chemical resistance Weather resistant Flame retardant (without factory gaskets) Low friction (minimum wear) Orifice plate thickness 1/4" offering greater stability | |
| Product Highlights Fitting Type: 150# ANSI Flange Housing Material: 316 Stainless Steel Meter Size: 2" (S20F) Flow Range: 20 - 200 GPM (76 - 760 LPM) Accuracy (% of Reading):... | |
| Product Highlights High accuracy Excellent resistance against aerated flow Quick response with high-speed microprocessor Multilingual display (English, Japanese, German, French, and Spanish) Large type graphic LCD Front keypad 100-240 VAC... | |
| Product Highlights High accuracy Excellent resistance against aerated flow Quick response with high-speed microprocessor Multilingual display (English, Japanese, German, French, and Spanish) Large type graphic LCD Front keypad 20-30 VDC... | |
| Product Highlights Industrial Grade Flowmeter with Local Display NPTF Gallon per Minute | |
| Product Highlights Industrial Grade Flowmeter Turbine Material & Size: Stainless Steel – 3/4-inch Fitting Type: NPT (Female) GG500 – Remote Standard Display: Open Collector Pickup (Conditioned Signal Sensor Option) Calibration:... | |
| Product Highlights Industrial Grade Turbine Meter (316 SS Body) Factory-Calibrated, Permanently Stored Accuracy: +/-1.5%, Non-Viscous Fluids 6-Digit LCD Display FM Approved | |
| Product Highlights Inner Diameter 1 In. Fitting NPT 1 In Accuracy ±0.5 % Linearity Flow Range 6.7 to 67 GPM 25.2 to 252 LPM Repeatability1 ±0.1 % Operating Temperature -450... | |
| Product Highlights Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Ultrasonic Coupling Grease | |
| Product Highlights Large, easy-to-read dial Rugged design High line pressure Vertical or horizontal mounting | |
| Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications... | |
| Product Highlights Non-invasive pipe measurement Simple installation with all necessary components included such as converter, sensor, cables and mounting accessories Compact and lightweight design, featuring an easily installed, all in... | |
| Product Highlights Pipe size range 0.5 to 4.5" (13 to 115 mm) 24 VAC/VDC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set... | |
| Product Highlights Pipe size range 0.5 to 4.5" (13 to 115 mm) 86 to 264 VAC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding... | |
| Product Highlights Pipe size range 2 to 79" (50 to 2000 mm) 24 VAC/VDC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set... | |
| Product Highlights Pipe size range 2 to 79" (50 to 2000 mm) 86 to 264 VAC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding... | |
| Product Highlights Pipes from ½ to 200 in (1.27 cm to 5.1 m) Single-and dual-channel modes Built-in 43,000-point datalogger Two independent programmable graphic LCDs Automatic tracking window for best accuracy... | |
| Product Highlights PPS body and rotors are excellent for aggressive chemicals Extremely accurate even with viscous fluids Handles particles sizes to 0.011" / 0.28 mm Meter design minimizes the number... | |
| Product Highlights Precision accuracy in a lightweight and durable meter Installs easily Available with Local Display or Remote Transmitter Local Display Computer features: 2 Totals (1 Resettable, 1 Cumulative); Factory... | |
| Product Highlights Range 4.0-40.0 GPM (20-150 LPM) water | |
| Product Highlights Reduced size and weight Compatible with a wide range of sensors Quick response with high-speed microprocessor Large type graphic LCD | |
| Product Highlights Reduced size and weight Compatible with a wide range of sensors Quick response with high-speed microprocessor Large type graphic LCD with printer | |
| Product Highlights Replacement nickel metal hydride battery pack for PT878 flowmeter | |
| Product Highlights Single channel with (1) 4-20mA output and (1) frequency/totalizer output 85 to 265 VAC Economical non-intrusive flow measurement Simple setup and installation Suitable for wide range of pipe... | |
| Product Highlights Small, lightweight and easy to use Nonintrusive flow measurement Velocity, volumetric and energy flow rates Totalized flow and trend data Large, backlit LCD display Alphanumetic and graphic formats... | |
| Product Highlights Stainless steel meters have excellent chemical compatibility Modular design allows for use with Output Modules, Sensors and Remote Transmitters Local Display Computer features: 2 Totals (1 Resettable, 1... | |
| Product Highlights The GPI G2S15T09GMB Stainless Steel Meter with Tri-Clover® fittings can be used with food and beverage industries in preprocess applications. It delivers from 10 - 100 GPM (38... | |
| Product Highlights This Stainless Steel ¾ in. flowmeter comes with Tri-Clover® sanitary fittings, the 09 Computer, and is calibrated to read litres per minute (LPM). | |
| Product Highlights Type A/B 0.5 to 78" (13 to 2000 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders... | |
| Product Highlights Type A 0.5" to 4.5" (13mm to 115mm) pipe diameter range Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56 ft (2 m)) 4 to... | |
| Product Highlights Type B 0.5 to 4.5" (13 to 115 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders... | |
| Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe diameter range transducers with data logger Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56... | |
| Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders... | |
| Product Highlights Unique package combines Turbine and LCD into a self-contained, compact, economical meter Local Display Computer features: 2 Totals (1 Reset table, 1 Cumulative); Factory Calibration in gallons and... | |
| Product Highlights Wetted Materials: Body: Aluminum; Spring: PTFE-coated; Range spring: 302 SS; Magnet: PTFE-coated; Metering cone: Acetal; Seals: Buna. Temperature Limits: -40 to 200°F (-40 to 93°C). Pressure Limit: 3000... | |
| The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors... |