Transcat, Inc. Datasheets for RTD Temperature Transmitters
Resistance temperature detector (RTD) temperature transmitters convert RTD resistance measurements to current signals, eliminating the problems inherent in RTD signal transmission via lead resistance.
RTD Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| " Product Highlights The Rosemount 648 Wireless Temperature Transmitter offers best-in-class wireless accuracy and stability for process monitoring. This durable transmitter is designed with a dual-compartment housing for field reliability. | |
| Product Highlights The Rosemount 648 Wireless Temperature Transmitter offers best-in-class wireless accuracy and stability for process monitoring. This durable transmitter is designed with a dual-compartment housing for field reliability. When... | |
| Product Highlights 148HN - DIN B PC Programmable Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: None F6 - 60 Hz Line... | |
| Product Highlights 148HN - DIN B PC Programmable Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: None Q4 - Calibration Certificate (3-point... | |
| Product Highlights 2 N.O. or 2 N.C. (PNP or NPN) 1/4" NPT MALE 0 psig to 30 psig M12 x 1 (4-Pin) Threaded Orifice Option 330° Rotatable Display-Head Integrated Password... | |
| Product Highlights 248 - Temperature Transmitter H - DIN B Head Mount A - 4–20 mA with Digital Signal based on HART Protocol E5 - FM Explosion-Proof A - Connection... | |
| Product Highlights 248 - Temperature Transmitter H - DIN B Head Mount A - 4–20 mA with Digital Signal based on HART Protocol E5 - FM Explosion-Proof U - Universal... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter I1 - ATEX Intrinsic Safety N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure NS - No... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals B - Enclosure: BUZ Connection Head DIN IP65 Aluminum 2 - Cable/Conduit Entry: 1/2-inch... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals G - Enclosure: Rosemount Connection Head IP68 SST 2 - Cable/Conduit Entry: 1/2-inch NPT... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure NS - No Sensor... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals U - Enclosure: Universal Head (Junction Box) IP66/68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter K5 - FM Intrinsic Safety Explosion-Proof and Class 1 Division 2 A - Enclosure: Rosemount Connection Head DIN... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure Q4 - Calibration Certificate... | |
| Product Highlights 248R - Smart DIN Rail Mount Temperature Transmitter A - HART I1 - ATEX Intrinsic Safety CN - NAMUR alarm and saturation levels, low alarms Q4 - Calibration... | |
| Product Highlights 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol I5 - FM Intrinsically Safe Non-Incendive F6 - 60 Hz Line... | |
| Product Highlights 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol NA - No Approvals F6 - 60 Hz Line Voltage Filter... | |
| Product Highlights 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol I5 - FM Intrinsically Safe Non-Incendive | |
| Product Highlights 3144P - Temperature Transmitter D1 - Field Mount Housing, Dual-Compartment Housing A - 4-20 mA with digital signal based on HART protocol K6 - CSA IS, FISCO Division... | |
| Product Highlights 3144P - Temperature Transmitter D1 - Field Mount Housing, Dual-Compartment Housing A - 4-20 mA with digital signal based on HART protocol NA - No Approval B5 -... | |
| Product Highlights 3144P - Temperature Transmitter D1 - Field Mount Housing, Dual-Compartment Housing F - FOUNDATION fieldbus digital signal (includes 3 AI function block and Backup Link Active Scheduler) 2... | |
| Product Highlights 3144P - Temperature Transmitter D5 - Field Mount Housing, Dual-Compartment Housing Stainless Steel 1/2–14 NPT A - 4-20 mA with digital signal based on HART protocol 1 -... | |
| Product Highlights 3144P - Temperature Transmitter D6 - Field Mount Housing, Dual-Compartment Housing F - FOUNDATION fieldbus digital signal (includes 3 AI function block and Backup Link Active Scheduler) 2... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I1 - ATEX Intrinsic Safety J6 -... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety J6 -... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K5 - FM Intrinsic Safety Explosion-Proof Combination... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval J6 - Enclosure:... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval J8 - Enclosure:... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - 4–20 mA with Digital Signal based on HART protocol K5 - FM Intrinsic Safety and Explosion–Proof combination... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - 4–20 mA with Digital Signal based on HART protocol NA - No approval XA - Sensor specified... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof J6 - Universal... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof M5 - LCD... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof XA - Sensor... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I1 - ATEX Intrinsic Safety XA -... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety (includes standard... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety J6 -... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I6 - CSA Intrinsic Safety (includes standard... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K5 - FM Intrinsic Safety Explosion-Proof Combination... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K6 - CSA Intrinsic Safety and Explosion–Proof... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval F6 - 60... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval J5 - Universal... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval Q4 - Calibration... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount F - Output: FOUNDATION Fieldbus Protocol (2 AI Auto-tune PID and LCD Blocks Link Master) K5 - FM Intrinsic... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount F - Output: FOUNDATION Fieldbus Protocol (2 AI Auto-tune PID and LCD Blocks Link Master) NA - No Approval... | |
| Product Highlights 644 - Smart Temperature Transmitter R - Rail Mount A - 4–20 mA with Digital Signal based on HART protocol I5 - FM Intrinsic Safety (includes standard I.S. | |
| Product Highlights 644 - Smart Temperature Transmitter R - Rail Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety F6 -... | |
| Product Highlights 644 - Temperature Transmitter R - Rail Mount - Single Sensor Input A - 4–20 mA with digital signal based on HART protocol NA - No approval F6... | |
| Product Highlights 644: Temperature Transmitter H: DIN A Head Mount - Single Sensor Input W: Output PROFIBUS PA digital signal I5: FM Intrinsically Safe; Non-incendive J6: Housing Style Universal Junction... | |
| Product Highlights Accuracy (Pt 100 @ reference Condition: 20°C) ±0.45°C (±0.81°F) Accepts Wide Variety of Sensor Inputs for Flexibility to Meet Application Requirements Dual-Compartment Housing Provides High Reliability in Humid,... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof and... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof, and... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input K5 - FM IS, nonincendive & explosion-proof... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input KB -FM and CSA IS, Explosion-proof, and... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input NA - No Approval | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input NA - No Approval B4 - Universal... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input NA - No Approval M5 - LCD... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Dual-Sensor Input K5 - FM IS, nonincendive & explosion-proof... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Dual-Sensor Input NA - No Approval | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Dual-Sensor Input NA - No Approval B4 - Universal... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Dual-Sensor Input NA - No Approval M5 - LCD... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) F - FOUNDATION Fieldbus Digital Signal (includes 3 AI Blocks and Backup Link Active Scheduler) 1 - Single-Sensor Input E5 - FM... | |
| Product Highlights D5 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input K5 - FM IS, nonincendive & explosion-proof... | |
| Product Highlights D5 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input NA - No Approval B5 - Universal... | |
| Product Highlights DIN A Head Mount - Dual Sensor Input (HART only) 4–20 mA with digital signal based on HART protocol FM Explosion-proof; Dust Ignition-proof Sensor Specified Separately and Assembled... | |
| Product Highlights Explosion-proof RTD temperature transmitter, 12" probe, with LCD display | |
| Product Highlights Explosion-proof RTD temperature transmitter, 12" probe | |
| Product Highlights Explosion-proof RTD temperature transmitter, 15" probe, with LCD display | |
| Product Highlights Explosion-proof RTD temperature transmitter, 15" probe | |
| Product Highlights Explosion-proof RTD temperature transmitter, 18" probe, with LCD display | |
| Product Highlights Explosion-proof RTD temperature transmitter, 18" probe | |
| Product Highlights Explosion-proof RTD temperature transmitter, 6" probe, with LCD display | |
| Product Highlights Explosion-proof RTD temperature transmitter, 6" probe | |
| Product Highlights Explosion-proof RTD temperature transmitter, 9" probe, with LCD display | |
| Product Highlights Explosion-proof RTD temperature transmitter, 9" probe | |
| Product Highlights Field Mount Housing, Dual-Compartment Housing Stainless Steel 1/2–14 NPT 4-20 mA with digital signal based on HART protocol Single-Sensor Input "U" Mounting Bracket for 2-inch pipe mounting -... | |
| Product Highlights Formerly made by Transmation Inc. This universal temperature transmitter can sense 8 T/C types and 9 RTD types, has built in 2 button programming, 5 digit LCD display,... | |
| Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6... | |
| Product Highlights Industry-leading temperature transmitter delivers unmatched field reliability and innovative process measurement solutions Achieve optimal efficiency with Best-in-Class product specifications and capabilities A comprehensive diagnostic offering increases measurement reliability... | |
| Product Highlights Output signal : 4 mA to 20mA - 2 wire, 10 Vdc to 30 Vdc - 3 wire Temperature ranges : Standard ranges from -40 °F to 1000... | |
| Product Highlights Proven 100 Ohm platinum resistance sensor provides reliability, stability & unbeatable performance Economical price Standard temperature ranges from -40 °F to 1,000°F Wide variety of temperature ranges and... | |
| Product Highlights Proven platinum 100 ohm sensor Maximum reliability Wide variety of temperature ranges and connections CE compliant Quick reaction time | |
| Product Highlights Rail Mount Temperature Transmitter 4-20 mA with digital signal based on HART protocol FM Intrinsically Safe and Class I, Division 2 Calibration Certificate (3-Point Calibration) | |
| Product Highlights Rail Mount Temperature Transmitter 4-20 mA with digital signal based on HART protocol FM Intrinsically Safe and Class I, Division 2 NAMUR alarm and saturation levels, low alarm... | |
| Product Highlights Relative Humidity/Temperature Transmitter | |
| Product Highlights Temperature Transmitter DIN B Head Mount 4–20 mA with digital signal based on HART Protocol Universal Head (Junction Box) Aluminum 1/2-inch NPT Sensor Specified Separately and Assembled to... | |
| Product Highlights Temperature Transmitter Field Mount Housing, Dual-Compartment Housing 4-20 mA with digital signal based on HART protocol Single-Sensor Input Sensor Specified Separately and Assembled to Transmitter | |
| Product Highlights Temperature transmitter stocked range -23° to +10°C low range limits: min. -32°C & max. -14°C span limits: min. 24°C & max. 48°C | |
| Product Highlights Temperature transmitter stocked range -7° to +49°C low range limits: min. -12°C & max. +6°C span limits: min. 37°C & max. 150°C | |
| Product Highlights Temperature transmitter stocked range 0° to +100°C low range limits: min. -12°C & max. +6°C span limits: min. 37°C & max. 150°C | |
| Product Highlights The industry-leading Rosemount 3144P Single Point temperature transmitter delivers unmatched field reliability and innovative process measurement solutions and diagnostics Transmitter features include: Dual and Single Sensor Input Capabilities... |