Mitutoyo Corporation V-Anvil Micrometer 0.4-1 314-352-10

Description
Product Highlights Range Inch/Metric 0.4-1 Accuracy ±0.0002 Setting Standards .4 in Mass 410g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat Stop for constant force Supplied with setting standard V-anvils with a centerline grove are available They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method With SPC output Supplied in fitted plastic case Digital model for 3 flutes cutting head
Description
Product Highlights Range Inch/Metric 0.4-1 Accuracy ±0.0002 Setting Standards .4 in Mass 410g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat Stop for constant force Supplied with setting standard V-anvils with a centerline grove are available They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method With SPC output Supplied in fitted plastic case Digital model for 3 flutes cutting head

Suppliers

Company
Product
Description
Supplier Links
V-Anvil Micrometer 0.4-1 - 314-352-10 - Transcat, Inc.
Rochester, NY, USA
V-Anvil Micrometer 0.4-1
314-352-10
V-Anvil Micrometer 0.4-1 314-352-10
Product Highlights Range Inch/Metric 0.4-1 Accuracy ±0.0002 Setting Standards .4 in Mass 410g Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes With Ratchat Stop for constant force Supplied with setting standard V-anvils with a centerline grove are available They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method With SPC output Supplied in fitted plastic case Digital model for 3 flutes cutting head

Product Highlights

  • Range Inch/Metric 0.4-1
  • Accuracy ±0.0002
  • Setting Standards .4 in
  • Mass 410g
  • Measures the outside diameter of cutting heads(such as taps,reamers,end mills) with odd number of flutes
  • With Ratchat Stop for constant force
  • Supplied with setting standard
  • V-anvils with a centerline grove are available
  • They are useful for measuring pitch diameters of of taps which have a small diamter by using single-wire method
  • With SPC output
  • Supplied in fitted plastic case
  • Digital model for 3 flutes cutting head
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 314-352-10
Product Name V-Anvil Micrometer 0.4-1
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
NON CONTACT GAUGE FOR NANOLAYERS THICKNESS MEASUREMENT - NCG-R - Marposs Corp
Specs
Gaging Technology Non-contact
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
One Piece Inspection Balls with Shoulder - 29043 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details