MITUTOYO CORPORATION
209-917 -- MITUTOYO 0-2" EXTERNAL CALIPER GAGE
Mitutoyo Corporation
Mitutoyo 0-2" External Caliper Gage
209-917
Description
Product Highlights
External Tube Thickness
Provides error-free LCD readings
External Measurement Type, 0-2.0 In, .001 In, 169mm Depth.
Description
Product Highlights
External Tube Thickness
Provides error-free LCD readings
External Measurement Type, 0-2.0 In, .001 In, 169mm Depth.
Suppliers
Mitutoyo 0-2" External Caliper Gage
209-917
Product Highlights
External Tube Thickness
Provides error-free LCD readings
External Measurement Type, 0-2.0 In, .001 In, 169mm Depth.
Product Highlights
- External Tube Thickness
- Provides error-free LCD readings
- External Measurement Type, 0-2.0 In, .001 In, 169mm Depth.
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
209-917 |
|
Product Name
|
Mitutoyo 0-2" External Caliper Gage |
|
Gage / Instrument Type
|
Caliper
|
Unlock Full Specs
to access all available technical data
Similar Products
Hypersen Technologies Co., Ltd.
Gage / Instrument Type
Micrometer
Gaging Technology
Optical
View Details
Measurement Scale / Units
Metric
Gage / Instrument Type
Indicator / Comparator
Display
Dial / Analog / Direct Reading
View Details
Gage / Instrument Type
Caliper
Display
Digital Display
Minimum Graduation / Resolution
0.0039 inch (0.1000 mm)
View Details