Mitutoyo Corporation 1-2"Sheet Metal Micrometer 389-372-30

Description
Product Highlights The Mitutoyo 389-372-30 digital outside micrometer has a 0 to 1"/0 to 25.4mm measuring range with 0.00005"/0.001mm resolution and accuracy to 0.0002" for measuring thickness of material such as sheet metal, paper, and plastic. It has a 6" throat depth, LCD screen, and SPC data output. The 6" throat depth provides extended range for measuring the thickness of material such as sheet metal, paper, and plastic. The LCD and function buttons allow origin-set, zero-set, data hold, and inch/mm conversion, and the Statistical Process Control (SPC) data output allows connection to a computer with an optional SPC cable (sold separately). An alarm indicates low battery. Its ratcheting thimble stop provides a constant force for consistent measurements. The carbide-tipped measuring faces are flat to 0.000024"/0.6μm. It is supplied in a fitted plastic case. The digital outside micrometer has an Ingress Protection 65 (IP 65) rating level for protection against dust and liquids such as coolant, and is suitable for applications such as quality control for machined parts. Measures thickness of sheet metal, paper, plastic, and rubber parts Ratchet Stop for constant force IP65 water/dust protection Supplied in fitted plastic case
Description
Product Highlights The Mitutoyo 389-372-30 digital outside micrometer has a 0 to 1"/0 to 25.4mm measuring range with 0.00005"/0.001mm resolution and accuracy to 0.0002" for measuring thickness of material such as sheet metal, paper, and plastic. It has a 6" throat depth, LCD screen, and SPC data output. The 6" throat depth provides extended range for measuring the thickness of material such as sheet metal, paper, and plastic. The LCD and function buttons allow origin-set, zero-set, data hold, and inch/mm conversion, and the Statistical Process Control (SPC) data output allows connection to a computer with an optional SPC cable (sold separately). An alarm indicates low battery. Its ratcheting thimble stop provides a constant force for consistent measurements. The carbide-tipped measuring faces are flat to 0.000024"/0.6μm. It is supplied in a fitted plastic case. The digital outside micrometer has an Ingress Protection 65 (IP 65) rating level for protection against dust and liquids such as coolant, and is suitable for applications such as quality control for machined parts. Measures thickness of sheet metal, paper, plastic, and rubber parts Ratchet Stop for constant force IP65 water/dust protection Supplied in fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
1-2
Rochester, NY, USA
1-2"Sheet Metal Micrometer
389-372-30
1-2"Sheet Metal Micrometer 389-372-30
Product Highlights The Mitutoyo 389-372-30 digital outside micrometer has a 0 to 1"/0 to 25.4mm measuring range with 0.00005"/0.001mm resolution and accuracy to 0.0002" for measuring thickness of material such as sheet metal, paper, and plastic. It has a 6" throat depth, LCD screen, and SPC data output. The 6" throat depth provides extended range for measuring the thickness of material such as sheet metal, paper, and plastic. The LCD and function buttons allow origin-set, zero-set, data hold, and inch/mm conversion, and the Statistical Process Control (SPC) data output allows connection to a computer with an optional SPC cable (sold separately). An alarm indicates low battery. Its ratcheting thimble stop provides a constant force for consistent measurements. The carbide-tipped measuring faces are flat to 0.000024"/0.6μm. It is supplied in a fitted plastic case. The digital outside micrometer has an Ingress Protection 65 (IP 65) rating level for protection against dust and liquids such as coolant, and is suitable for applications such as quality control for machined parts. Measures thickness of sheet metal, paper, plastic, and rubber parts Ratchet Stop for constant force IP65 water/dust protection Supplied in fitted plastic case

Product Highlights

The Mitutoyo 389-372-30 digital outside micrometer has a 0 to 1"/0 to 25.4mm measuring range with 0.00005"/0.001mm resolution and accuracy to 0.0002" for measuring thickness of material such as sheet metal, paper, and plastic. It has a 6" throat depth, LCD screen, and SPC data output. The 6" throat depth provides extended range for measuring the thickness of material such as sheet metal, paper, and plastic. The LCD and function buttons allow origin-set, zero-set, data hold, and inch/mm conversion, and the Statistical Process Control (SPC) data output allows connection to a computer with an optional SPC cable (sold separately). An alarm indicates low battery. Its ratcheting thimble stop provides a constant force for consistent measurements. The carbide-tipped measuring faces are flat to 0.000024"/0.6μm. It is supplied in a fitted plastic case. The digital outside micrometer has an Ingress Protection 65 (IP 65) rating level for protection against dust and liquids such as coolant, and is suitable for applications such as quality control for machined parts.

  • Measures thickness of sheet metal, paper, plastic, and rubber parts
  • Ratchet Stop for constant force
  • IP65 water/dust protection
  • Supplied in fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 389-372-30
Product Name 1-2"Sheet Metal Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometers - 7857840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Millmate Thickness Gauging System - Clad measurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details
Differential Micrometer Head, 4.3 mm Coarse, 0.3 mm Fine, 11 lb. Load - BD17.04 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details