Mitutoyo Corporation Digimatic Blade Micrometer,0-1" Type A 422-330

Description
Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach portions With Ratchet Stop for constant force Speedy spindle feed of 10mm / .4/rev.(Quickmike type) With a standard bar except 0 -25mm and 0 - 1 model Range 0-1in 0-25.4mm Accuracy ±.00015in Type A Mass 365g Resolution: 0.001mm or .00005"/0.001mm Parallelism: 3¬m / .00012 for models up to 75mm / 3 (3+R/100)¬m for models over 75mm, R=max. range (mm) .00016 for 4 models Display: LCD Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years under normal use Each Unit Includes Plastic Case
Description
Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach portions With Ratchet Stop for constant force Speedy spindle feed of 10mm / .4/rev.(Quickmike type) With a standard bar except 0 -25mm and 0 - 1 model Range 0-1in 0-25.4mm Accuracy ±.00015in Type A Mass 365g Resolution: 0.001mm or .00005"/0.001mm Parallelism: 3¬m / .00012 for models up to 75mm / 3 (3+R/100)¬m for models over 75mm, R=max. range (mm) .00016 for 4 models Display: LCD Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years under normal use Each Unit Includes Plastic Case

Suppliers

Company
Product
Description
Supplier Links
Digimatic Blade Micrometer,0-1
Rochester, NY, USA
Digimatic Blade Micrometer,0-1" Type A
422-330
Digimatic Blade Micrometer,0-1" Type A 422-330
Product Highlights The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach portions With Ratchet Stop for constant force Speedy spindle feed of 10mm / .4/rev.(Quickmike type) With a standard bar except 0 -25mm and 0 - 1 model Range 0-1in 0-25.4mm Accuracy ±.00015in Type A Mass 365g Resolution: 0.001mm or .00005"/0.001mm Parallelism: 3¬m / .00012 for models up to 75mm / 3 (3+R/100)¬m for models over 75mm, R=max. range (mm) .00016 for 4 models Display: LCD Battery: SR44 (1 pc.), 938882 Battery life: Approx. 1.2 years under normal use Each Unit Includes Plastic Case

Product Highlights

  • The anvil and the spindle have a blade for measuring the groove diameter of shafts, keyways, and other hard-to-reach portions
  • With Ratchet Stop for constant force
  • Speedy spindle feed of 10mm / .4/rev.(Quickmike type)
  • With a standard bar except 0 -25mm and 0 - 1 model
  • Range 0-1in 0-25.4mm
  • Accuracy ±.00015in
  • Type A
  • Mass 365g
  • Resolution: 0.001mm or .00005"/0.001mm
  • Parallelism: 3¬m / .00012 for models up to 75mm / 3 (3+R/100)¬m for models over 75mm, R=max. range (mm) .00016 for 4 models
  • Display: LCD
  • Battery: SR44 (1 pc.), 938882
  • Battery life: Approx. 1.2 years under normal use

Each Unit Includes

  • Plastic Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 422-330
Product Name Digimatic Blade Micrometer,0-1" Type A
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Optical Micrometer - RF656XY - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details
Millmate Strip Scanner Edge Sensor - PMSG12x - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Strip Scanner Edge Sensor
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details