Transcat, Inc. Datasheets for Thermocouple Temperature Transmitters
Thermocouple temperature transmitters convert the small millivolt output of a thermocouple to a current signal (typically 4-20 mADC) that is immune to noise and voltage drops over a long distance.
Thermocouple Temperature Transmitters: Learn more
| Product Name | Notes |
|---|---|
| " Product Highlights The Rosemount 648 Wireless Temperature Transmitter offers best-in-class wireless accuracy and stability for process monitoring. This durable transmitter is designed with a dual-compartment housing for field reliability. | |
| Product Highlights The Rosemount 648 Wireless Temperature Transmitter offers best-in-class wireless accuracy and stability for process monitoring. This durable transmitter is designed with a dual-compartment housing for field reliability. When... | |
| Product Highlights 148HN - DIN B PC Programmable Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: None F6 - 60 Hz Line... | |
| Product Highlights 148HN - DIN B PC Programmable Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: None Q4 - Calibration Certificate (3-point... | |
| Product Highlights 248 - Temperature Transmitter H - DIN B Head Mount A - 4–20 mA with Digital Signal based on HART Protocol E5 - FM Explosion-Proof A - Connection... | |
| Product Highlights 248 - Temperature Transmitter H - DIN B Head Mount A - 4–20 mA with Digital Signal based on HART Protocol E5 - FM Explosion-Proof U - Universal... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter I1 - ATEX Intrinsic Safety N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure NS - No... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals B - Enclosure: BUZ Connection Head DIN IP65 Aluminum 2 - Cable/Conduit Entry: 1/2-inch... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals G - Enclosure: Rosemount Connection Head IP68 SST 2 - Cable/Conduit Entry: 1/2-inch NPT... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure NS - No Sensor... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals U - Enclosure: Universal Head (Junction Box) IP66/68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter K5 - FM Intrinsic Safety Explosion-Proof and Class 1 Division 2 A - Enclosure: Rosemount Connection Head DIN... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals A - Enclosure: Rosemount Connection Head DIN IP68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch... | |
| Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals N - No Enclosure 0 - Cable/Conduit Entry: No Enclosure Q4 - Calibration Certificate... | |
| Product Highlights 248R - Smart DIN Rail Mount Temperature Transmitter A - HART I1 - ATEX Intrinsic Safety CN - NAMUR alarm and saturation levels, low alarms Q4 - Calibration... | |
| Product Highlights 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol I5 - FM Intrinsically Safe Non-Incendive F6 - 60 Hz Line... | |
| Product Highlights 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol NA - No Approvals F6 - 60 Hz Line Voltage Filter... | |
| Product Highlights 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol I5 - FM Intrinsically Safe Non-Incendive | |
| Product Highlights 3144P - Temperature Transmitter D1 - Field Mount Housing, Dual-Compartment Housing A - 4-20 mA with digital signal based on HART protocol K6 - CSA IS, FISCO Division... | |
| Product Highlights 3144P - Temperature Transmitter D1 - Field Mount Housing, Dual-Compartment Housing A - 4-20 mA with digital signal based on HART protocol NA - No Approval B5 -... | |
| Product Highlights 3144P - Temperature Transmitter D1 - Field Mount Housing, Dual-Compartment Housing F - FOUNDATION fieldbus digital signal (includes 3 AI function block and Backup Link Active Scheduler) 2... | |
| Product Highlights 3144P - Temperature Transmitter D5 - Field Mount Housing, Dual-Compartment Housing Stainless Steel 1/2–14 NPT A - 4-20 mA with digital signal based on HART protocol 1 -... | |
| Product Highlights 3144P - Temperature Transmitter D6 - Field Mount Housing, Dual-Compartment Housing F - FOUNDATION fieldbus digital signal (includes 3 AI function block and Backup Link Active Scheduler) 2... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I1 - ATEX Intrinsic Safety J6 -... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety J6 -... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K5 - FM Intrinsic Safety Explosion-Proof Combination... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval J6 - Enclosure:... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval J8 - Enclosure:... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - 4–20 mA with Digital Signal based on HART protocol K5 - FM Intrinsic Safety and Explosion–Proof combination... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - 4–20 mA with Digital Signal based on HART protocol NA - No approval XA - Sensor specified... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof J6 - Universal... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof M5 - LCD... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof XA - Sensor... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I1 - ATEX Intrinsic Safety XA -... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety (includes standard... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety J6 -... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I6 - CSA Intrinsic Safety (includes standard... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K5 - FM Intrinsic Safety Explosion-Proof Combination... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol K6 - CSA Intrinsic Safety and Explosion–Proof... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval F6 - 60... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval J5 - Universal... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol NA - No Approval Q4 - Calibration... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount F - Output: FOUNDATION Fieldbus Protocol (2 AI Auto-tune PID and LCD Blocks Link Master) K5 - FM Intrinsic... | |
| Product Highlights 644 - Smart Temperature Transmitter H - Head Mount F - Output: FOUNDATION Fieldbus Protocol (2 AI Auto-tune PID and LCD Blocks Link Master) NA - No Approval... | |
| Product Highlights 644 - Smart Temperature Transmitter R - Rail Mount A - 4–20 mA with Digital Signal based on HART protocol I5 - FM Intrinsic Safety (includes standard I.S. | |
| Product Highlights 644 - Smart Temperature Transmitter R - Rail Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol I5 - FM Intrinsic Safety F6 -... | |
| Product Highlights 644 - Temperature Transmitter R - Rail Mount - Single Sensor Input A - 4–20 mA with digital signal based on HART protocol NA - No approval F6... | |
| Product Highlights 644: Temperature Transmitter H: DIN A Head Mount - Single Sensor Input W: Output PROFIBUS PA digital signal I5: FM Intrinsically Safe; Non-incendive J6: Housing Style Universal Junction... | |
| Product Highlights Accuracy (Pt 100 @ reference Condition: 20°C) ±0.45°C (±0.81°F) Accepts Wide Variety of Sensor Inputs for Flexibility to Meet Application Requirements Dual-Compartment Housing Provides High Reliability in Humid,... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof and... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input E5 - FM Explosion-proof, Dust Ignition-Proof, and... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input K5 - FM IS, nonincendive & explosion-proof... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input KB -FM and CSA IS, Explosion-proof, and... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input NA - No Approval | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input NA - No Approval B4 - Universal... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input NA - No Approval M5 - LCD... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Dual-Sensor Input K5 - FM IS, nonincendive & explosion-proof... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Dual-Sensor Input NA - No Approval | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Dual-Sensor Input NA - No Approval B4 - Universal... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Dual-Sensor Input NA - No Approval M5 - LCD... | |
| Product Highlights D1 - Field Mount Housing (Dual-Compartment) F - FOUNDATION Fieldbus Digital Signal (includes 3 AI Blocks and Backup Link Active Scheduler) 1 - Single-Sensor Input E5 - FM... | |
| Product Highlights D5 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input K5 - FM IS, nonincendive & explosion-proof... | |
| Product Highlights D5 - Field Mount Housing (Dual-Compartment) A - 4-20 mA with Digital Signal Based on HART® Protocol 1 - Single-Sensor Input NA - No Approval B5 - Universal... | |
| Product Highlights DIN A Head Mount - Dual Sensor Input (HART only) 4–20 mA with digital signal based on HART protocol FM Explosion-proof; Dust Ignition-proof Sensor Specified Separately and Assembled... | |
| Product Highlights Field Mount Housing, Dual-Compartment Housing Stainless Steel 1/2–14 NPT 4-20 mA with digital signal based on HART protocol Single-Sensor Input "U" Mounting Bracket for 2-inch pipe mounting -... | |
| Product Highlights Formerly made by Transmation Inc. This universal temperature transmitter can sense 8 T/C types and 9 RTD types, has built in 2 button programming, 5 digit LCD display,... | |
| Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6... | |
| Product Highlights Industry-leading temperature transmitter delivers unmatched field reliability and innovative process measurement solutions Achieve optimal efficiency with Best-in-Class product specifications and capabilities A comprehensive diagnostic offering increases measurement reliability... | |
| Product Highlights Proven 100 Ohm platinum resistance sensor provides reliability, stability & unbeatable performance Economical price Standard temperature ranges from -40 °F to 1,000°F Wide variety of temperature ranges and... | |
| Product Highlights Rail Mount Temperature Transmitter 4-20 mA with digital signal based on HART protocol FM Intrinsically Safe and Class I, Division 2 Calibration Certificate (3-Point Calibration) | |
| Product Highlights Rail Mount Temperature Transmitter 4-20 mA with digital signal based on HART protocol FM Intrinsically Safe and Class I, Division 2 NAMUR alarm and saturation levels, low alarm... | |
| Product Highlights Relative Humidity/Temperature Transmitter | |
| Product Highlights Temperature Transmitter DIN B Head Mount 4–20 mA with digital signal based on HART Protocol Universal Head (Junction Box) Aluminum 1/2-inch NPT Sensor Specified Separately and Assembled to... | |
| Product Highlights Temperature Transmitter Field Mount Housing, Dual-Compartment Housing 4-20 mA with digital signal based on HART protocol Single-Sensor Input Sensor Specified Separately and Assembled to Transmitter | |
| Product Highlights Temperature transmitter stocked range -23° to +10°C low range limits: min. -32°C & max. -14°C span limits: min. 24°C & max. 48°C | |
| Product Highlights Temperature transmitter stocked range -7° to +49°C low range limits: min. -12°C & max. +6°C span limits: min. 37°C & max. 150°C | |
| Product Highlights Temperature transmitter stocked range 0° to +100°C low range limits: min. -12°C & max. +6°C span limits: min. 37°C & max. 150°C | |
| Product Highlights The industry-leading Rosemount 3144P Single Point temperature transmitter delivers unmatched field reliability and innovative process measurement solutions and diagnostics Transmitter features include: Dual and Single Sensor Input Capabilities... |