Transcat, Inc. Datasheets for Dimensional Gages and Instruments

Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more

Page: 1 2 3
Product Name Notes
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 12" Graduations (in): .001" Measuring Rods...
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 2 - 6" Graduations (in): .001" Measuring Rods...
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (in): 6 - 12" Graduations (in): .001" Measuring Rods...
Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (mm): 50 - 150mm Graduations (mm): 0.01mm Measuring Rods...
Features Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display Enhanced wear life with carbide-faced contacts – available from 1/2" to 8" Convenient "Go/No Go" tolerance indicator...
Features Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind bore...
Mitutoyo 20-407 Dial Caliper Gage, 0-20mm Range Metric, (external measurement)
Mitutoyo 511-743 2-6" Dial Bore Gage 511-743
Mitutoyo 611682-021 200mm Rectangular Gage Block JIS/Din/ISO 0, Steel
Mitutoyo 611683-021 300mm Rectangular Gage Block JIS/Din/ISO 0, Steel
Mitutoyo 611802-516 Long Gage Block 125mm Special Order Only
Mitutoyo 611803-516 Long Gage Block 150mm Special order Only
Mitutoyo 611840-516 600mm Gage Block
Mitutoyo 614224-541 16" Square Steel Gage Block
Product Highlights A Series Individual Probes Only for 82 & 82M Bore Gages Head Only, 81-111-630J Dial Indicator with body, 2 wrenches.
Product Highlights C Series Individual Probes Only for 82 & 82M Bore Gages Head Only, Dial Indicator 25-111-630J with body, 2 wrenches.
Product Highlights For R&D usage or development purposes. M100-226 macro close-up lens for FOTRIC 226 (384 x 288 pixel) Resolution 100μm (Calibrated range -20~150℃)
Product Highlights For R&D usage or development purposes. M20-228 macro close-up lens for FOTRIC 228 (640 x 480 pixel) Resolution 20μm (Calibrated range -20~150℃)
Product Highlights For R&D usage or development purposes. M50-226 macro close-up lens for FOTRIC 226 (384 x 288 pixel) Resolution 50μm (Calibrated range -20~150℃)
Product Highlights For R&D usage or development purposes. M50-228 macro close-up lens for FOTRIC 228 (640 x 480 pixel) Resolution 50μm (Calibrated range -20~150℃)
Product Highlights Master Vernier Caliper features 0 to 12" range, 15/16" bar width, and .001" graduation with standard letter of certification and without case. Jaw depth is 2-5/16".
Product Highlights Master Vernier Caliper is more accurate, has the easiest reading vernier style, is stronger and offered in much longer lengths than other slide calipers.
Product Highlights The Altiissimo Electronic Height Gage is innovative, easy-to-use, and loaded with Starrett-exclusive functions that allow you to easily program measuring routines that run smoothly and reliably. Altissimo® Height...
Product Highlights The American-made dial calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available.
Product Highlights The Mitutoyo 568-361 Borematic LCD Bore Gauge has a measurement range of 6 to 8 mm and is accurate to + or - 5 micrometers. The absolute linear...
Product Highlights The Starrett 120 Series Dial Caliper is the only American made dial caliper. The caliper is used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability...
Product Highlights The Starrett 120 Series Dial Calipers are the only American made dial calipers. These calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability...
Product Highlights The Starrett 120M Series Dial Calipers are the only American made dial calipers. These calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability...
Product Highlights The Starrett 1212 & 1212M Stainless Steel Micrometer features a ratchet stop, lock nut, carbide face, and gage block standard. 25-50mm Range, 0.001mm Grad, Carbide Faces.
Product Highlights The Starrett 1230 & 1230M Stainless Steel Micrometer features a ratchet stop, lock nut, and carbide face. 0-25mm Range, 0.001mm Grad, Ratchet Stop, Lock Nut, Carbide Faces.
Product Highlights The Starrett 125 Vernier Caliper includes metric/inch readings, 0-12"/300mm caliper in plastic case. 300mm/12" Range, .02mm/.001" Grad.
Product Highlights The Starrett 128 Inside Micrometer Set consists of a satin-chrome micrometer head which can be used in combination with any one or more of a series of rigid,...
Product Highlights The Starrett 207 & 208 Stainless Steel Can Seam Micrometer features 0-.375" range with a depth gage of 5mm range. 0-9.5mm Range, 0.01mm Grad, Depth Gage (5mm Range)...
Product Highlights The Starrett 220M Mul-T-Anvil Micrometer with Round and Flat Anvils, Carbide Faced Spindle was a new development in micrometer design and patent is held by Starrett. This micrometer...
Product Highlights The Starrett 231 & 231M Micrometer features 0-1" range, ratchet stop, lock nut, and carbide face. 0-25mm Range, 0.001mm Grad, Carbide Faces, Ratchet Stop, Lock Nut.
Product Highlights The Starrett 436.1 Outside Micrometer features 2-3" range, friction thimble, lock nut, carbide face, and standard letter of certification.
Product Highlights The Starrett 436.1 Outside Micrometer features 3-4" range, friction thimble, lock nut, carbide face, and standard letter of certification.
Product Highlights The Starrett 436.1 Outside Micrometer features 4-5" range, friction thimble, lock nut, carbide face, .0001" Grad, Friction Thimble, Lock Nut, Carbide Faces
Product Highlights The Starrett 436.1 Outside Micrometer features 4-5" range, friction thimble, lock nut, carbide face, and standard letter of certification.
Product Highlights The Starrett 436.1 Outside Micrometer features 4-5" range, ratchet stop, lock nut, and carbide face. .0001" Grad, Ratchet Stop, Lock Nut, Carbide Faces
Product Highlights The Starrett 436.1 Outside Micrometer features 5-6" range, friction thimble, lock nut, carbide face, and standard letter of certification.
Product Highlights The Starrett 436.1 Outside Micrometer features 5-6" range, friction thimble, lock nut, carbide face,.0001" Grad, Friction Thimble, Lock Nut, Carbide Faces
Product Highlights The Starrett 436.1 Outside Micrometer features 5-6" range, ratchet stop, lock nut, carbide face, .0001" Grad, Ratchet Stop, Lock Nut, Carbide Faces
Product Highlights The Starrett 436.1 Outside Micrometer features ratchet stop, lock nut, and carbide face. .001" Grad, Ratchet Stop, Lock Nut, Carbide Faces.
Product Highlights The Starrett 436.1M Outside Micrometer features ratchet stop, lock nut and carbide face. 0.01mm Grad, Ratchet Stop, Lock Nut, Carbide Faces.
Product Highlights The Starrett 436.1M Outside Micrometer features ratchet stop, lock nut, 125-150mm range and 0.01mm graduation. 0.01mm Grad, Ratchet Stop, Lock Nut.
Product Highlights The Starrett 436.1M Outside Micrometer features ratchet stop, lock nut, and carbide face. 0.001mm Grad, Ratchet Stop, Lock Nut, Carbide Faces.
Product Highlights The Starrett 436M Outside Micrometer features ratchet stop, lock nut and carbide face. 400-425mm, 0.01mm Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case.
Product Highlights The Starrett 436M Outside Micrometer features ratchet stop, lock nut and carbide face. 425-450mm, 0.01mm Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case.
Product Highlights The Starrett 436M Outside Micrometer features ratchet stop, lock nut and carbide face. 575-600mm, 0.01mm Grad, Ratchet Stop, Lock Nut, Carbide Faces, Case.
Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-12" Range, 3" Base, 12 Rods, Ratchet...
Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-12" Range, 4" Base, 12 Rods, Ratchet...
Product Highlights The Starrett 440, 440M, 445, 445M Series Depth Micrometer features a combination ratchet and speeder, ring-type locknut, ratchet stop and locknut. 0-12" Range, 6" Base, 12 Rods, Ratchet...
Product Highlights The Starrett 450 Dial Depth Gage is ideal for the individual mechanic. It is light, reliable and accurate for measurements to .001" or 0.02mm and will fit into...
Product Highlights The Starrett 469, 469M Series Large, Super-Precision Micrometer Head is our most accurate micrometer head. It is also available on special order with double graduations in red and...
Product Highlights The Starrett 486 Blade Type Micrometer is another special function Starrett micrometer. It is designed for fast and accurate measurements of circular form tools, diameter and depth of...
Product Highlights The Starrett 486M Blade Type Micrometer is another special function Starrett micrometer. It is designed for fast and accurate measurements of circular form tools, diameter and depth of...
Product Highlights The Starrett 642 Top Reading Dial Depth Gage uses the back-plunger indicator to provide an upward-facing dial for easier readout. The operator selects the extension and contact point...
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 0-100mm & 0-3.930" measuring range, and 0.001mm resolution. resolution.
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 0-4" & 0-101mm measuring range, and .00005" resolution. resolution.
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 150-300mm & 5.900-11.810" measuring range, and 0.01mm resolution. 150-300mm Range,...
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 2-6" & 51-152mm measuring range, and .00005" resolution. resolution.
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 300-400mm & 11.810-15.740" measuring range, and 0.001mm resolution. 300-400mm Range,...
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 400-500mm & 15.740-19.680" measuring range, and 0.01mm resolution. 400-500mm Range,...
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 50-150mm & 1.968-5.900" measuring range, and 0.001mm resolution. resolution.
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 6-12" & 152-305mm measuring range, and .0001" resolution. 6-12" Range,...
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 6-9" & 152-228mm measuring range, and .00005" resolution. resolution.
Product Highlights The Starrett 714 Series Electronic Interchangeable Anvil Micrometer with Standard Inch Graduations on Shell and Thimble features a 9-12" & 228-305mm measuring range, and .0001" resolution. resolution.
Product Highlights The Starrett 724, 724M Series Tubular Bow Type Micrometers with Interchangeable Anvils are made for better precision measurement of large outside dimensions. These micrometers provide perfect balance, sensitive...
Product Highlights The Starrett 749 Electronic Depth Micrometer has a wide 0-12" (0-300mm) range for measuring the depth of most holes, slots, shoulders and projections. 0-12" (0-300mm) Range with Case...
Product Highlights The Starrett 749 Electronic Depth Micrometer has a wide 0-12" (0-300mm) range for measuring the depth of most holes, slots, shoulders and projections. 0-300mm (0-12") Range with Case...
Product Highlights The Starrett 749 Electronic Depth Micrometer has a wide 0-150mm (0-6") range for measuring the depth of most holes, slots, shoulders and projections. 0-150mm (0-6") Range with Case...
Product Highlights The Starrett 749 Electronic Depth Micrometer has a wide 0-6" (0-150mm) range for measuring the depth of most holes, slots, shoulders and projections. 0-6" (0-150mm) Range with Case...
Product Highlights The Starrett 762NXRL Electronic Micrometer Head with Standard Inch Graduations on Shell and Thimble includes 0-1"/0-25mm range, ratchet stop, lock nut, carbide face, and non-rotating spindle. Featuring large...
Product Highlights The Starrett 786 Electronic Blade-Type Micrometer with Non-Rotating Spindle With Output is a full-featured precision measuring tool built with customary Starrett quality and workmanship. The 786 series includes...
Product Highlights The Starrett 78XT Series Internal Micrometer features extended travel, reducing the need to exchange anvils. The ground contact points seat the internal micrometer faster and more accurately than...
Product Highlights The Starrett 795 Electronic Micrometers provide an IP67 level of protection against coolant, water, chips, dirt, dust, and other contaminants in hostile shop environments. The 795 includes an...
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It also features an easy-to-read...
Product Highlights The Starrett AccuBore is a high-quality, trigger-activated, three-point contact bore gaging system with extended range. Its convenient single-hand operation provides speed and control. It features a large, easy-to-read...
Product Highlights The Starrett Electronic Micrometer Head with Standard Inch Graduations on Shell and Thimble includes 0-1"/0-25mm range, friction thimble, lock nut, and carbide face. Featuring large digital readout that...
Product Highlights The Starrett Electronic Micrometer Head with Standard Inch Graduations on Shell and Thimble includes 0-2"/0-50mm range, friction thimble, lock nut, and carbide face. Featuring large digital readout that...
Product Highlights The Starrett Electronic Micrometer Head with Standard Millimeter Graduations on Shell and Thimble includes 0-25mm/0-1" range, friction thimble, lock nut, and carbide face. Featuring large digital readout that...
Product Highlights The Starrett Electronic Micrometer Head with Standard Millimeter Graduations on Shell and Thimble includes 0-50mm/0-2" range, friction thimble, lock nut, and carbide face. Featuring large digital readout that...
Product Highlights The Starrett S436 Outside Micrometer Set includes 1", 2", and 3" micrometers, two standards, adjusting wrench, in case. The most popular precision micrometers used by skilled workmen worldwide.
Product Highlights The Starrett S436 Outside Micrometer Set includes 7",8",9",10",11"and 12" micrometers, two standards, adjusting wrench, in case. The most popular precision micrometers used by skilled workmen worldwide. Anvils sized...
Product Highlights The Starrett S436.1 Outside Micrometer Set includes 1", 2", and 3" micrometers, two standards, adjusting wrench, in case. The most popular precision micrometers used by skilled workmen worldwide.
Product Highlights These American-made dial calipers are used by mechanics and toolmakers everywhere. Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available.
Product Highlights These gages are designed for use in measuring castings, forgings and sheet metal work. Large clearances have been provided to reach over part configurations for easy measurement of...
Product Highlights Ultimate example of slide caliper design. It is more accurate, has the easiest reading vernier style, is stronger and offered in much longer lengths than other slide calipers.
Product Highlights 0-1" Range, .0001" Grad, Carbide Faces, Friction Thimble, Lock Nut, Standard Letter of Certification Starrett satin chrome finish"no glare"resists rust Advanced sleeve design with staggered lines and distinct...
Product Highlights 10" Steel Grade AS-1
Product Highlights 10.0" Steel AS- 2 Certification
Product Highlights 12 in Steel Grade AS-1
Product Highlights 150 mm Steel Grade 0
Product Highlights 200mm Steel ASTM Grade 0
Product Highlights 220XRL-1 Mul-T-Anvil Micrometer with Round and Flat Anvils and Carbide Faced Spindle The Starrett 220M Mul-T-Anvil Micrometer with Round and Flat Anvils, Carbide Faced Spindle was a new...
Product Highlights 5in Steel
Product Highlights 7in Length Steel AS-1
Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Base and measuring faces are hardened and micro-lapped.
Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Base and measuring faces are hardened and micro-lapped...
Product Highlights ACCURACY OF +/-3% CLOCKWISE (20-100% OF FULL RANGE) Provides precise torque application (Counterclockwise calibration available on special order) HEAD DESIGN SPECIFICALLY FOR TORQUE WRENCHES Enclosed Head - Seals...
Product Highlights Accurate in Clockwise Direction +/- 3% from 20% to 100% of Full Scale Meets ISO 6789 Specifications Meets or Exceeds ASME B107.300-2010 Thin Profile, Sealed Tear-Drop Head Design...
Product Highlights Accurate, rugged, and easy to use All sets come with attractive, protective case, which keep micrometers and standards together, readily accessible Hard and stable one-piece friction thimble permits...
Product Highlights Accurate, rugged, and easy to use ratchet stop, lock nut, and standards included Micro-lapped measuring faces Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface...
Product Highlights Adjustable contacts on thimble end Adjustable sleeve Insulated handle Lock Nut
Product Highlights Advanced sleeve design for precise, easy readability Quick-reading figures – every thousandth numbered on inch tools Balanced frame and thimble design ensure easy handling and better readability Gracefully...
Product Highlights ARMSTRONG MODEL# 64-046AR Accuracy of +/-3% Clockwise Head design specifically for torque wrenches
Product Highlights Balanced frame and thimble design ensure easy handling and better readability Compatible with Starrett Datasure Wireless Data Collection Systems Advanced sleeve design with staggered lines and distinct figures...
Product Highlights Balanced frame and thimble design ensure easy handling and better readability Output capability for data transmission Advanced sleeve design with staggered lines and distinct figures for precise and...
Product Highlights Balanced frame design for comfortable and accurate measuring SPC Output Large, easy-to-read, high-contrast LCD digital readout Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface...
Product Highlights Built-in ABSOLUTE linear encoder this encoder eliminates the necessity of setting the reference point at every poweron. It has improved reliability because no over-speed error will occur. Fine-adjustment...
Product Highlights Combines the precision of a dial indicator sensor and the linear accuracy of a micrometer Reduces the need for operator "feel" Provides faster readings with increased reliability Specifications...
Product Highlights Constructed of traditional high-grade Steel, which are generally used in shop floor environments Contains 88 Blocks Furnished in a handsome, rugged wood case for lasting protection
Product Highlights Coolant Proof Model ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Base and measuring faces are...
Product Highlights Designed with a back plunger type dial indicator for upward facing readings Dial reading: 0.01mm or .001” Range 0-8in Graduation .001in Stroke 1in Accuracy .002in Extension Rods 4...
Product Highlights Dial Indicator With 82 Body Only Reads to 0.002mm
Product Highlights Digital model for 3 flutes cutting head Range Inch/Metric 0.4-1 Accuracy ±0.0002 Setting Standards Ø.4 in Mass 410g Measures the outside diameter of cutting heads(such as taps,reamers,end mills)...
Product Highlights Direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available This series features yellow dial, 0-300mm range, and 0.02mm graduations Knife-edge contacts for...
Product Highlights Each gage block is supplied with a certificate of inspection Each grade K gage block of ASME standard is specially supplied with a certificate of calibration which certificates...
Product Highlights Each gage block is supplied with a certificate of inspection Grade K gage block of ASME standard is specially supplied with a Certificate of Calibration which certificates that...
Product Highlights Each set comes complete with Certificate of Inspection & etched serial numbers Highly accurate gages for setting and checking other gages. Dimensional stability, smooth surface finish, uniform hardness...
Product Highlights Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available Knife-edge contacts for both inside and outside measurements One hand use...
Product Highlights Features include direct reading, ease-of-handling, reliability and accuracy making these one of the handiest measuring tools available This model features yellow dial, 0 to 300mm range, and 0.02mm...
Product Highlights Furnished in an attractive, protective case to keep micrometer and standards readily accessible Ratchet Stop, Lock Nut for quick and sure locking Quick and easy adjustment Advanced sleeve...
Product Highlights Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and...
Product Highlights Grade 00 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and...
Product Highlights Grade 0 Length 16 in Material Steel
Product Highlights Grade 0 Size 500mm Material Steel
Product Highlights Grade AS-1 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and...
Product Highlights Hardened stainless steel construction for protection of caliper components Specialized jaws for obtaining difficult-to-reach inside measurements Function control buttons on caliper face for ease of access: Origin-set, Zero-setting,...
Product Highlights Hardened stainless steel construction for protection of caliper components Spring-loaded snap mechanism for fast and efficient measurement of mass production parts ABSOLUTE electrostatic capacitance linear encoder helps prevent...
Product Highlights Hardened, stainless steel bar, gears, scriber, and scriber carrier Zero/reset button located on the digital counter Carbide tipped scriber and clamp Locking lever Hardened and ground base lapped...
Product Highlights Has a measuring Range of 0-225mm 0.02mm graduations A Yellow face and wooden case Direct reading, Ease-of-handling
Product Highlights High-Accuracy Non-contact Excellent linearity: down to +/-0.3 microns High speed scanning capable: 3200 scans per second Various ranges available for selecting the best laser for your application Statistical...
Product Highlights If using only one length repeatedly it is a good idea to purchase discrete gage blocks Each gage block is supplied with a certificate of inspection Each grade...
Product Highlights Includes friction thimble, lock nut, carbide faces With standard letter of certification .0001" Graduation 2 to 3" Range
Product Highlights Includes friction thimble, lock nut, carbide faces With standard letter of certification .0001" Graduation 3 to 4" Range
Product Highlights Includes friction thimble, lock nut, carbide faces With standard letter of certification .0001" Graduation 4 to 5" Range
Product Highlights Includes friction thimble, lock nut, carbide faces With standard letter of certification .0001" Graduation 5 to 6" Range
Product Highlights Includes interchangeable anvils for a diversified range of measurement Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC) output transmits results...
Product Highlights IP67 protection against coolants, water, chips, dust and dirt often found in machine shop environments Balanced frame for comfortable and accurate measuring Starrett No-glare satin chrome finish on...
Product Highlights Kit includes the popular 6" AOS ABS Caliper and 1" Digimatic Micrometer Supplied in a mahogany case The micrometer spanner is a supplied accessory
Product Highlights Large LCD digital readout is easy to read and reduces errors SPC Output Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Convenient...
Product Highlights Large, easy-to-read, high-contrast LCD digital readout Rigid one-piece frame of drop forged steel, ribbed for strength and stability Extremely hard and stable one-piece spindle Micro-lapped measuring face Starrett...
Product Highlights Large, high-contrast LCD digital readout reduces errors Attractive no-glare black wrinkle finish on the frame Starrett no-glare satin chrome finish on thimble and sleeve Starrett designed electronic microprocessor...
Product Highlights Length 1" Material CERA Grade 00
Product Highlights Length 3in Material CERA Grade 00
Product Highlights Length 3in Material CERA Grade 0
Product Highlights Length 4in Material CERA Grade 00
Product Highlights Length 4in Material CERA Grade 0
Product Highlights Length 6in Material Steel Grade 0
Product Highlights Lightweight Digimatic Calipers that employ CFRP (Carbon Fiber Reinforced Plastics) in the beam and jaws Highly durable and easy to handle The range of applications can be expanded...
Product Highlights Lightweight, ergonomic design Last measuring position retained when shut off Large, easy-to-read, high-contrast LCD digital readout Inch/millimeter conversion reads .0005" or 0.01mm Zero at any position Fine adjustment...
Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar...
Product Highlights Main scale jaw can slide up and down to facilitate measurement of stepped sections. (Hard-to-get-at dimensions such as A, B, C can be accurately measured.) With depth bar.
Product Highlights Measurement range for series of 0 to up to 210mm; stroke of 5mm, 10mm, or 30mm; and resolution of 0.01mm Dial gauge provides precise and easily readable measurements...
Product Highlights Measurement range for series of 0 up to 40" (0 to 1000mm), and resolution of 0.0005" (0.01mm) LCD screen displays in U.S./metric Keeps track of the origin point...
Product Highlights Measurement range of 0 - 300 mm, and precise to 0.01 mm LCD digital readout displays sharp figures for viewing ease Hand-operated feed wheel for measurement ease Electrostatic...
Product Highlights Measuring range available when set to "No extra-fine wire measurement"or "Edge specification" in the basic setup mode. Environment for accuracy validation: 20°C 1°C temperature; 50% 10% humidity. The...
Product Highlights Micrometer Type Outside Range (in) 1-2" Range (mm) 25-50mm Resolution (in) 0.00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever...
Product Highlights Micrometer Type Outside Range (in) 2-3" Range (mm) 50-75mm Resolution (in) 0.00005" Resolution (mm) 0.001mm Anvil/Spindle Material Carbide Anvil Type Flat Spindle Type Flat Lock Nut Type Lever...
Product Highlights Micrometer Type: Outside  Range (in): 23-24"  Graduations (in): .001"  Anvil/Spindle Material: Carbide  Anvil Type: Flat  Spindle Type: Flat  Lock Nut Type: Knurled...
Product Highlights Microprocessor controlled Alphanumerical display Direct reading (up to 4½ digits) Resolution: 1 μΩ Resistance reading: up to 2000 Ω 0.1 % basic accuracy U/I (4-wires) measurement USB Data...
Product Highlights Microprocessor controlled Alphanumerical display Resolution down to: 0.1 µΩ Resistance reading up to: 200 Ω Up to 100 A test current Kelvin-type (4 - wires) measurement Powered by...
Product Highlights Microprocessor controlled Alphanumerical display Resolution down to: 0.1 µΩ Resistance reading up to: 200 Ω Up to 200 A test current Kelvin-type (4 - wires) measurement Powered by...
Product Highlights Narrow tip jaws fit into very small grooves and tracks, making many previously difficult outside measurements far easier to obtain. With depth bar. With SPC data output. (Series...
Product Highlights Only American Made Dial Caliper Direct reading, reliable and accurate Sharp, clear dial graduations Sharp, black graduations on the satin finished bar Knife-edge contacts for both inside and...
Product Highlights Pistol Grip Gage Only With Indicator Does Not Include Measuring Heads or Rings Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display with integrated LEDs...
Product Highlights Provided with Calibration Certificate and Inspection Certificate Size .010 Material Steel
Product Highlights Quick reading graduations High accuracy Adjustable work table centered beneath the anvil and spindle No glare Starrett satin chrome finish Base is a heavy, rigid casting, incorporating at...
Product Highlights Range (in): 0-8"  Range (mm): 0-200mm  Resolution (in): .0005"  Resolution (mm): 0.01mm  SPC Output: No  Construction Material: Stainless Steel  Display Type: LCD...
Product Highlights Range (in): 16-20" Graduations (in): .001"  Anvil/Spindle Material: Steel  Anvil Type: Flat  Spindle Type: Flat  Lock Nut Type: Knurled Ring Type  Thimble Type:...
Product Highlights Range (in): 8-9"  Graduations (in): .0001"  Anvil/Spindle Material: Carbide  Anvil Type: Flat  Spindle Type: Flat  Lock Nut Type: Knurled Ring Type  Thimble...
Product Highlights Range .10-.50in Graduation .0002in Accuracy .0008in Max Meas Depth L .47in Max Groove Depth A .027in Mn. Groove Width B .023in Measuring Contacts A Size RO.1mm Weight 200g...
Product Highlights Range .4-12in 10-300mm Accuracy .0015in Resolution .0005in 0.01mm Mass 320g Specially designed for center to center distance measurements on the same and offset planes Can also measure from...
Product Highlights Range .4-8in 10-200mm Accuracy .0015in Resolution .0005in 0.01mm Mass 177g Specially designed for center to center distance measurements on the same and offset planes Can also measure from...
Product Highlights Range .65-.80in 16.51-20.32mm Accuracy .00025in Mass 480g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of...
Product Highlights Range .7-1.4in Type With 2923SB-10 Grad .0001in Anvils 9 Spacers 2
Product Highlights Range 0(1)-40in 0(20)-1000mm Accuracy .003in Resolution .0005in 0.01mm Long jaws 7.9in
Product Highlights Range 0-1000mm Accuracy 0.07mm Resolution 0.01mm Mass 16.8kg
Product Highlights Range 0-12in 0-300mm Resolution .0005in 0.01mm Accuracy .0015in Mass 310g ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of...
Product Highlights Range 0-200mm Graduation 0.01mm Stroke 5mm Accuracy 0.015mm Extension Rods 5pcs.(10,20,30,30,10 0mm) Base WxThickness 63.5x16mm Flatness 5µm
Product Highlights Range 0-24in 0-600mm Resolution 0005in 0.01mm Accuracy 002in Mass 1400g ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of...
Product Highlights Range 0-30in 0-750mm Resolution .0005in 0.01mm Accuracy.0025in Mass1530g ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery.
Product Highlights Range 0-40in 0-1000mm Accuracy .003 Resolution .0005in 0.01mm Mass 16.8kg Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44...
Product Highlights Range 0-6in 0-150mm Accuracy .001in Resolution .0005in 0.01mm Mass 168g The thin blade type jaws fit into very small grooves and making previously difficult outside measurements far easier...
Product Highlights Range 1.0-1.2in 25.4-30.48mm Accuracy .0003in Mass 555g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of...
Product Highlights Range 1.2-1.6in 30.48-40.64mm Accuracy .0003in Mass 565g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of...
Product Highlights Range 1.4-2.5in Type With 2923SB-10 Grad .0001in Anvils 6 Spacers 4
Product Highlights Range 100-160mm Type With 2109SB-10 Grad 0.001mm Anvils 13 Spacers 4
Product Highlights Range 160-250mm Type With 2109SB-10 Grad 0.001mm Anvils 6 Spacers 7
Product Highlights Range 20-170mm Accuracy 0.03mm Mass (g) 157 Specially designed for inside measurements in hard-to-reach places With SPC data output Supplied in fitted plastic case Point jaw type, Measurable...
Product Highlights Range 250-400mm Type With 2109SB-10 Grad 0.001mm Anvils 5 Anvil w/ Sub 5-75mm Spacers 7
Product Highlights Range 4-6.5in Type With 2923SB-10 Grad .0001in Anvils 13 Spacers 4
Product Highlights Range0-6in 0-150mm Resolution.0005in/ 0.01mm Accuracy.0015in Mass 578g
Product Highlights Range10-200mm Accuracy 0.10mm Resolution 0.01mm Mass 482g Specially designed to measure the distance between two centers or the distance from an edge to center. Provided with jaws on...
Product Highlights Range: 0-12in 0-300mm Accuracy: .0015in Resolution: .0005in 0.01mm Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.),...
Product Highlights Range: 0-18in 0-450mm Accuracy: .002in Resolution: .0005in 0.01mm Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.),...
Product Highlights Range: 0-24in 0-600mm Accuracy: .002in Resolution: .0005in 0.01mm Display: LCD, 6-digit Length standard: ABSOLUTE electrostatic capacitance type linear encoder Max. response speed: Un limited Battery: SR44 (1 pc.),...
Product Highlights Rugged construction and extremely attractive design Strong ribbed frame with smooth black enamel finish and polished steel ribs and hub Furnished in an attractive, protective case to keep...
Product Highlights SBM-50C Range 40-50mm Accuracy 6µm Mass 610g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of...
Product Highlights SBM-63C Range 50-63mm Accuracy 6µm Mass 730g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of...
Product Highlights SBM-75C Range 62-75mm Accuracy 6µm Mass 740g TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of...
Product Highlights Set of three digital micrometers – furnished with ratchet stop, lock nut, and standards, in case Combination ratchet and speeder for uniform pressure and quicker adjustment Gracefully designed...
Product Highlights Single-hand operation with right- and left-hand viewing flexibility Large, easy-to-read digital display with integrated LEDs tolerances Enhanced wear life with carbide-faced contacts – available from 1/2" to 8"...
Product Highlights Size 0.5mm Material Cera Grade K
Product Highlights Size 1000mm Material Steel
Product Highlights Size 12.0 Material Steel Grade 0
Product Highlights Size 16 Material Steel Grade 0
Product Highlights Size 20 Material Steel Grade 0
Product Highlights Size 250mm Material Steel
Product Highlights Size 7 mm Material Cera Grade K
Product Highlights Starrett satin chrome finish – no glare – resists rust on all reading surfaces Advanced sleeve design with staggered lines and distinct figures for precise and easy readability...
Product Highlights The ABSOLUTE Digimatic snap caliper features a spring-loaded mechanism to allow quick and efficient GO/NO-GO inspection for mass production parts.. With SPC data output. Supplied in fitted plastic...
Product Highlights The ORIGIN key allows setting of an absolute zero point to be used as reference in subsequent measurements. Once set, the ABS Digimatic Scale Unit is ready to...
Product Highlights The thin blade type jaws fit into very small grooves and making previously difficult outside measurements far easier to obtain. The OD measuring faces are carbide-tipped. With depth...
Product Highlights These gages are also available with electronic indicators by special order  Useful for controlling approach to tolerance without removing the workpiece from a machine  Sets furnished...
Product Highlights These gages are also available with electronic indicators by special order Useful for controlling approach to tolerance without removing the workpiece from a machine Sets furnished in attractive,...
Product Highlights This set has a B89.1.9 0 Accuracy Grade. Constructed of traditional high-grade Steel, which are generally used in shop floor environments. Constructed of traditional high-grade Steel, which are...
Product Highlights This set includes 25mm, 50mm and 75mm micrometers with two standards in case Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced...
Product Highlights This set includes 25mm, 50mm, 75mm and 100mm micrometers with three standards in case Advanced sleeve design with staggered lines and distinct figures for precise and easy readability...
Product Highlights This set includes 325mm, 350mm, 375mm, 400mm, 425mm, 450mm, 475mm, 500mm, 525mm, 550mm, 575mm and 600mm micrometers with twelve standards in case Advanced sleeve design with staggered lines...
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Large LCD digits of...
Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of...
Product Highlights Tin-Coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure to the bottom of a blind hole Large LCD digits of 85mm...
Product Highlights Total measurement range of 0.275 to 0.5" (6.985 to 12.7 mm) Accurate to + or - 0.00025" (0.006 mm) Set includes three complete display units and two setting...
Product Highlights Total measurement range of 0.275 to 0.5" (6.985 to 12.7 mm) SPC data output for recording and storing measurements on a computer LCD offers quick and error-free measurement...
Product Highlights Vernier scale in metric units for taking precise inside dimension (ID) measurements Adjustable sleeve and contacts help provide accurate measurements Knurled ring-type lock nut to hold measurements in...
Product Highlights Wide measurement range without changing anvils  Carbide measuring faces on sizes above 1/2" (12.5mm) diameter  Extensions available for deep holes  Precision ratchet stop provides correct...
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025mm) on the 2-point contact tools ranging up to 1/4" (6mm) and .00025" (0.005mm) on the 3-point contact tools...
Product Highlights Wide measurement range without changing anvils Resolution from .0001" (0.0025MM) on the 2-point contact toolsup to 1/4" (6MM) and .00025" (0.005MM) on the 3-point contact tools ranging from...
Product Highlights Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind...
Product Highlights Wide range depth measuring tool Broad base for measuring stability Base is hardened, ground and lapped Carbide tipped contact point Easy to reach lifting lever
Product Highlights Will handle a wide variety of measurements impossible to obtain with regular micrometers Large LCD digital readout is easy to read and reduces errors Rigid one-piece frame of...
Product Highlights With SPC data output. Supplied in fitted plastic case Resolution: 0.01mm or .0005"/0.01mm Display: LCD Length standard: ABSOLUTE electrostatic capacitance type linear encoder Measuring force: 0.49N to 0.98N...
Product Highlights Wide measurement range without changing anvils Tungsten carbide measuring faces on all 3-point heads above 1/2" (12.5mm) Ratchet stop ensures consistent measurements Self-centering contacts for true readings Blind...
Starrett 78MXTZ-3 68141 Inside Micrometer 2.5-3mm Range
Starrett PT27948 Probe Tip, 5-Way Adaptor for Height Gage
Starrett S78MXTEZ 67873 Micrometer Set 20-50mm Range

<< Prev