Transcat, Inc. Datasheets for Ultrasonic Flow Meters
Ultrasonic flow meters use sound waves to determine flow rates. They can be either Doppler Effect meters or Time-of-Flight meters.
Ultrasonic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Dwyer Instruments SX1-A Ultrasonic Flowmeter Detector Small Sensor | |
| Dwyer Instruments SX1-C Ultrasonic Flowmeter Detector Large Sensor | |
| Dwyer Instruments SX2-B Ultrasonic Flowmeter Detector High Temperature Sensor | |
| Dwyer Instruments SX3-B0 Ultrasonic Flowmeter Detector 1.97"to 8.86"Flow Pipe Size | |
| Dwyer Instruments SX3-D0 Ultrasonic Flowmeter Detector 11.81"to 23.62"Flow Pipe Size | |
| h3>Product Highlights GE’s new AquaTrans AT600 ultrasonic liquid flow meter is designed to be reliable and cost-effective. Installed in just four steps, it can be up and running in minutes. | |
| Product Highlights GE’s new AquaTrans AT600 ultrasonic liquid flow meter is designed to be reliable and cost-effective. Installed in just four steps, it can be up and running in minutes. | |
| Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of... | |
| Product Highlights C-AT transducers, 2 MHz, IP68 (Typical pipe sizes of 2 to 6 in/50 to 150 mm) 2" pipe diameter 10 feet (3 meters) of transducer cable 85 to... | |
| Product Highlights High accuracy Excellent resistance against aerated flow Quick response with high-speed microprocessor Multilingual display (English, Japanese, German, French, and Spanish) Large type graphic LCD Front keypad 100-240 VAC... | |
| Product Highlights High accuracy Excellent resistance against aerated flow Quick response with high-speed microprocessor Multilingual display (English, Japanese, German, French, and Spanish) Large type graphic LCD Front keypad 20-30 VDC... | |
| Product Highlights Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Ultrasonic Coupling Grease | |
| Product Highlights Non-invasive pipe measurement Simple installation with all necessary components included such as converter, sensor, cables and mounting accessories Compact and lightweight design, featuring an easily installed, all in... | |
| Product Highlights Pipe size range 0.5 to 4.5" (13 to 115 mm) 24 VAC/VDC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set... | |
| Product Highlights Pipe size range 0.5 to 4.5" (13 to 115 mm) 86 to 264 VAC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding... | |
| Product Highlights Pipe size range 2 to 79" (50 to 2000 mm) 24 VAC/VDC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set... | |
| Product Highlights Pipe size range 2 to 79" (50 to 2000 mm) 86 to 264 VAC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding... | |
| Product Highlights Reduced size and weight Compatible with a wide range of sensors Quick response with high-speed microprocessor Large type graphic LCD | |
| Product Highlights Reduced size and weight Compatible with a wide range of sensors Quick response with high-speed microprocessor Large type graphic LCD with printer | |
| Product Highlights Small, lightweight and easy to use Nonintrusive flow measurement Velocity, volumetric and energy flow rates Totalized flow and trend data Large, backlit LCD display Alphanumetic and graphic formats... | |
| Product Highlights Type A/B 0.5 to 78" (13 to 2000 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders... | |
| Product Highlights Type A 0.5" to 4.5" (13mm to 115mm) pipe diameter range Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56 ft (2 m)) 4 to... | |
| Product Highlights Type B 0.5 to 4.5" (13 to 115 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders... | |
| Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe diameter range transducers with data logger Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56... | |
| Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders... | |
| The PSX2 is a compact and lightweight instrument incorporating the latest electronics and digital signal processing technologies, realizing high performance and easy operation. Series PSX2 Detectors are non-intrusive clamp-on sensors... |