Mitutoyo Corporation Digital Inside Micrometer 200-1500mm Range, Bore Gage 337-302

Description
Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Digital, single-value readout LCD displays in metric units for readability Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately) Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet Solid extension rods help provide durability
Description
Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Digital, single-value readout LCD displays in metric units for readability Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately) Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet Solid extension rods help provide durability

Suppliers

Company
Product
Description
Supplier Links
Digital Inside Micrometer 200-1500mm Range, Bore Gage - 337-302 - Transcat, Inc.
Rochester, NY, USA
Digital Inside Micrometer 200-1500mm Range, Bore Gage
337-302
Digital Inside Micrometer 200-1500mm Range, Bore Gage 337-302
Product Highlights Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces Digital, single-value readout LCD displays in metric units for readability Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately) Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet Solid extension rods help provide durability

Product Highlights

  • Tubular micrometer measures the inside dimensions of cylinders, rings, and parallel surfaces
  • Digital, single-value readout LCD displays in metric units for readability
  • Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately)
  • Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet
  • Solid extension rods help provide durability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 337-302
Product Name Digital Inside Micrometer 200-1500mm Range, Bore Gage
Gage / Instrument Type Bore Gage; Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Micrometer Head, Standard Resolution, 4 mm Travel, 23 lb. Load - BM17.04N - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details