Mitutoyo Corporation Digital Internal Caliper Gage .79-1.58" 209-553

Description
Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range .79-1.58in 20-40mm Resolution .0005in 0.01mm Accuracy .0015in 0.05mm Measuring Contact Ball .039”/1.0mm dia. Mass 300g
Description
Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range .79-1.58in 20-40mm Resolution .0005in 0.01mm Accuracy .0015in 0.05mm Measuring Contact Ball .039”/1.0mm dia. Mass 300g

Suppliers

Company
Product
Description
Supplier Links
Digital Internal Caliper Gage .79-1.58
Rochester, NY, USA
Digital Internal Caliper Gage .79-1.58"
209-553
Digital Internal Caliper Gage .79-1.58" 209-553
Product Highlights Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions. The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis. Range .79-1.58in 20-40mm Resolution .0005in 0.01mm Accuracy .0015in 0.05mm Measuring Contact Ball .039”/1.0mm dia. Mass 300g

Product Highlights

  • Versatile ID measuring gages for holes diameters, groove thickness, tube thickness, and hard-to-reach dimensions.
  • The Digimatic Caliper Gages provide error-free LCD readings as well as data output for SPC analysis.
  • Range .79-1.58in 20-40mm
  • Resolution .0005in 0.01mm
  • Accuracy .0015in 0.05mm
  • Measuring Contact Ball .039”/1.0mm dia.
  • Mass 300g
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 209-553
Product Name Digital Internal Caliper Gage .79-1.58"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy - DMH-1 - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Multisensor Measurement Head - RF040 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gage Head or Probe; Laser micrometer; Bore Gage
Gaging Technology Optical
View Details