Mitutoyo Corporation Holtest, 30-40mm Internal Micrometer 368-168

Description
Product Highlights Range 30-40mm Head Assy Order No. 04AZA737 Accuracy 3µm with titanium coated contact points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Highly durable because of carbide-tipped contact points (anvils). Measurement can be taken closer to the bottom of the blind bore. Can measure deep holes using an Extension rod (optional) which is available on models over 6mm (.275") measuring range. With Ratchet Stop for constant force Each Unit Includes Fitted plastic case
Description
Product Highlights Range 30-40mm Head Assy Order No. 04AZA737 Accuracy 3µm with titanium coated contact points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Highly durable because of carbide-tipped contact points (anvils). Measurement can be taken closer to the bottom of the blind bore. Can measure deep holes using an Extension rod (optional) which is available on models over 6mm (.275") measuring range. With Ratchet Stop for constant force Each Unit Includes Fitted plastic case

Suppliers

Company
Product
Description
Supplier Links
Holtest, 30-40mm Internal Micrometer - 368-168 - Transcat, Inc.
Rochester, NY, USA
Holtest, 30-40mm Internal Micrometer
368-168
Holtest, 30-40mm Internal Micrometer 368-168
Product Highlights Range 30-40mm Head Assy Order No. 04AZA737 Accuracy 3µm with titanium coated contact points TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole. Highly durable because of carbide-tipped contact points (anvils). Measurement can be taken closer to the bottom of the blind bore. Can measure deep holes using an Extension rod (optional) which is available on models over 6mm (.275") measuring range. With Ratchet Stop for constant force Each Unit Includes Fitted plastic case

Product Highlights

  • Range 30-40mm
  • Head Assy Order No. 04AZA737
  • Accuracy 3µm
  • with titanium coated contact points
  • TiN-coated measuring contact points(over 6mm/.275" range models) provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole.
  • Highly durable because of carbide-tipped contact points (anvils).
  • Measurement can be taken closer to the bottom of the blind bore.
  • Can measure deep holes using an Extension rod (optional) which is available on models over 6mm (.275") measuring range.
  • With Ratchet Stop for constant force

Each Unit Includes

  • Fitted plastic case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 368-168
Product Name Holtest, 30-40mm Internal Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details