Mitutoyo Corporation Digital Depth Micrometer Set,0- 300mm,0.001mm,Interchangeable 329-251-30

Description
Product Highlights Provides a wide measuring range The rod length can be adjusted in 1 In or 25mm increments SPC data output Output Type SPC Power Source Type SR44 Range 0-300m
Description
Product Highlights Provides a wide measuring range The rod length can be adjusted in 1 In or 25mm increments SPC data output Output Type SPC Power Source Type SR44 Range 0-300m

Suppliers

Company
Product
Description
Supplier Links
Digital Depth Micrometer Set,0- 300mm,0.001mm,Interchangeable - 329-251-30 - Transcat, Inc.
Rochester, NY, USA
Digital Depth Micrometer Set,0- 300mm,0.001mm,Interchangeable
329-251-30
Digital Depth Micrometer Set,0- 300mm,0.001mm,Interchangeable 329-251-30
Product Highlights Provides a wide measuring range The rod length can be adjusted in 1 In or 25mm increments SPC data output Output Type SPC Power Source Type SR44 Range 0-300m

Product Highlights

  • Provides a wide measuring range
  • The rod length can be adjusted in 1 In or 25mm increments
  • SPC data output
  • Output Type SPC
  • Power Source Type SR44
  • Range 0-300m
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 329-251-30
Product Name Digital Depth Micrometer Set,0- 300mm,0.001mm,Interchangeable
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

International Connector Thread Identification Kit -  - HydraCheck Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper; Gage Set or Tool Kit
View Details
Thickness Measurement System - RF580 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Flatness Measurement, Standard Measuring Roll -  - ABB Measurement & Analytics
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Range 1.02 to 2.05 inch (26 to 52 mm)
View Details