Mitutoyo Corporation Digital Internal Bore Gage 2.00-4.00" Range 209-361

Description
Product Highlights Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness Spring-loaded for point contact at constant measuring pressure Dial display provides precise, readable measurements in standard inch units Large measuring depth for hard-to-reach internal dimensions Rated IP65 for resistance to penetration by dust, and to liquid up to the force of a low-pressure water jet
Description
Product Highlights Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness Spring-loaded for point contact at constant measuring pressure Dial display provides precise, readable measurements in standard inch units Large measuring depth for hard-to-reach internal dimensions Rated IP65 for resistance to penetration by dust, and to liquid up to the force of a low-pressure water jet

Suppliers

Company
Product
Description
Supplier Links
Digital Internal Bore Gage 2.00-4.00
Rochester, NY, USA
Digital Internal Bore Gage 2.00-4.00" Range
209-361
Digital Internal Bore Gage 2.00-4.00" Range 209-361
Product Highlights Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness Spring-loaded for point contact at constant measuring pressure Dial display provides precise, readable measurements in standard inch units Large measuring depth for hard-to-reach internal dimensions Rated IP65 for resistance to penetration by dust, and to liquid up to the force of a low-pressure water jet

Product Highlights

  • Inside dimension (ID) measurement capability for making comparison measurements of hole diameters and groove and tube thickness
  • Spring-loaded for point contact at constant measuring pressure
  • Dial display provides precise, readable measurements in standard inch units
  • Large measuring depth for hard-to-reach internal dimensions
  • Rated IP65 for resistance to penetration by dust, and to liquid up to the force of a low-pressure water jet
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 209-361
Product Name Digital Internal Bore Gage 2.00-4.00" Range
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
One Piece Inspection Balls with Shoulder - 29088 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 326903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details