Mitutoyo Corporation Digital Micrometer Head 164-164

Description
Product Highlights Range 0-2in 0-50.8mm Accuracy ±.00015in Mass 490g The display can be rotated up to 330 degrees for easy reading in any position Resolution: 0.001mm or .00005"/0.001mm Display: LCD Function Zero-setting, Data hold, Data output, Preset, inch/mm conversion (inch/mm models) Alarm: Low voltage, Counting value composition error
Description
Product Highlights Range 0-2in 0-50.8mm Accuracy ±.00015in Mass 490g The display can be rotated up to 330 degrees for easy reading in any position Resolution: 0.001mm or .00005"/0.001mm Display: LCD Function Zero-setting, Data hold, Data output, Preset, inch/mm conversion (inch/mm models) Alarm: Low voltage, Counting value composition error

Suppliers

Company
Product
Description
Supplier Links
Digital Micrometer Head - 164-164 - Transcat, Inc.
Rochester, NY, USA
Digital Micrometer Head
164-164
Digital Micrometer Head 164-164
Product Highlights Range 0-2in 0-50.8mm Accuracy ±.00015in Mass 490g The display can be rotated up to 330 degrees for easy reading in any position Resolution: 0.001mm or .00005"/0.001mm Display: LCD Function Zero-setting, Data hold, Data output, Preset, inch/mm conversion (inch/mm models) Alarm: Low voltage, Counting value composition error

Product Highlights

  • Range 0-2in 0-50.8mm
  • Accuracy ±.00015in
  • Mass 490g
  • The display can be rotated up to 330 degrees for easy reading in any position
  • Resolution: 0.001mm or .00005"/0.001mm
  • Display: LCD
  • Function Zero-setting, Data hold, Data output, Preset, inch/mm conversion (inch/mm models)
  • Alarm: Low voltage, Counting value composition error
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 164-164
Product Name Digital Micrometer Head
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor system for inline film thickness measurement - thicknessGAUGE O.EC-5/1250 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Set or Tool Kit; Eddy current/capacitive
View Details
Thickness measurement system - C11011 series - Hamamatsu Photonics Europe
Specs
Gage / Instrument Type Laser micrometer
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Differential Micrometer Head, 25.1 mm Coarse, 0.1 mm Fine, 11 lb. Load - DM17-25 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details