Mitutoyo Corporation Digimatic Height Gage 0-12in 192-670-10

Description
Product Highlights Highly versatile multi-function type Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine feed switching Bi-directional touch-signal prove is an optional accessory It can quickly and accurately measure steps, inside width, and outside width With SPC data output Measuring Range 0-12in 0-300mm Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable)] Accuracy .001in Mass 5.7
Description
Product Highlights Highly versatile multi-function type Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine feed switching Bi-directional touch-signal prove is an optional accessory It can quickly and accurately measure steps, inside width, and outside width With SPC data output Measuring Range 0-12in 0-300mm Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable)] Accuracy .001in Mass 5.7

Suppliers

Company
Product
Description
Supplier Links
Digimatic Height Gage 0-12in - 192-670-10 - Transcat, Inc.
Rochester, NY, USA
Digimatic Height Gage 0-12in
192-670-10
Digimatic Height Gage 0-12in 192-670-10
Product Highlights Highly versatile multi-function type Carbide-tipped long scriber is provided Rigid construction ensures repeatable measurement Coarse/fine feed switching Bi-directional touch-signal prove is an optional accessory It can quickly and accurately measure steps, inside width, and outside width With SPC data output Measuring Range 0-12in 0-300mm Resolution .0005in 0.01mm [.0002in(0.005mm)Swi tchable)] Accuracy .001in Mass 5.7

Product Highlights

  • Highly versatile multi-function type
  • Carbide-tipped long scriber is provided
  • Rigid construction ensures repeatable measurement
  • Coarse/fine feed switching
  • Bi-directional touch-signal prove is an optional accessory
  • It can quickly and accurately measure steps, inside width, and outside width
  • With SPC data output
  • Measuring Range 0-12in 0-300mm
  • Resolution .0005in 0.01mm [.0002in(0.005mm)Switchable)]
  • Accuracy .001in
  • Mass 5.7
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 192-670-10
Product Name Digimatic Height Gage 0-12in
Gage / Instrument Type Height Gage
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Millmate Thickness Gauging System - Resistivitymeasurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details
Micrometer Head, Standard Resolution, 5 mm Travel, 9 lb. Load - BM11.5 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details