Transcat, Inc. Datasheets for RTD Temperature Probes
RTD (resistive thermal device) temperature probes are types of thermal resistors which measure temperature as a function of resistance.
RTD Temperature Probes: Learn more
| Product Name | Notes |
|---|---|
| Ametek - Jofra STS200B970EH Pt100 Reference Probe, solid w/ Intelligence | |
| Product Highlights -200 °C to 160 °C Calibration accuracy of ± 0.05 °C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents... | |
| Product Highlights 5606: –200 °C to 160 °C 5607: 0 °C to 450 °C Calibration accuracy of ± 0.05 °C Transition junction and lead wires can withstand full PRT temperature... | |
| Product Highlights PT100 Reference Probe Overall Diameter 4mm 0.16 in Straight Sensor 250mm | |
| Product Highlights Reference standard probes Wide temperature range Configurations for most applications Works with JOFRA calibrators Specified low drift Fast response Extremely stable Pt100 elements Quality construction for confidence in... | |
| Product Highlights Spring Articulated Straight Surface Probe for molds, dies, platens, electronics, machine housings and all other surfaces. Spring tip allows conformity and maximum contact to measured surface. 900°F temperature... | |
| Product Highlights STS-100 sensor is designed for fast and traceable calibration and temperature measuring with the following JOFRA calibrators: JOFRA DTI-1000, DTI050, ATC series, ASC300, and AMC910 Wide temperature range... | |
| Product Highlights Type RTD Min temperature F -328 Max temperature F 1000 Min temperature C -200 Max temperature C 538 Probe length inches 20 Cable length 1m Connections Five-pin DIN... | |
| Product Highlights Type RTD Min temperature F -328 Max temperature F 1000 Min temperature C -200 Max temperature C 538 Probe length inches 20 Cable length 1m Connections Miniconnector | |
| Product Highlights Type RTD Min temperature F -328 Max temperature F 1000 Min temperature C -200 Max temperature C 538 Probe length inches 20 Cable length 1m Connections Stripped-end leads... | |
| Product Highlights Unique seal which allows for the entire assembly to be immersed in to dry or fluid temperatures all the way to -200°C Temp Range –200 °C to 160... |