Mitutoyo Corporation 350mm-375mm Outside Micrometer 103-151

Description
Product Highlights Range 350-375mm Accu. ±6µm Mass 2,305g With ratchet stop Flatness: 0.6µm for models up to 300mm 1µm for models over 300mm Parallelism: (2+R/100)µm, R=max. range (mm) Measuring faces: Carbide tipped
Description
Product Highlights Range 350-375mm Accu. ±6µm Mass 2,305g With ratchet stop Flatness: 0.6µm for models up to 300mm 1µm for models over 300mm Parallelism: (2+R/100)µm, R=max. range (mm) Measuring faces: Carbide tipped

Suppliers

Company
Product
Description
Supplier Links
350mm-375mm Outside Micrometer - 103-151 - Transcat, Inc.
Rochester, NY, USA
350mm-375mm Outside Micrometer
103-151
350mm-375mm Outside Micrometer 103-151
Product Highlights Range 350-375mm Accu. ±6µm Mass 2,305g With ratchet stop Flatness: 0.6µm for models up to 300mm 1µm for models over 300mm Parallelism: (2+R/100)µm, R=max. range (mm) Measuring faces: Carbide tipped

Product Highlights

  • Range 350-375mm
  • Accu. ±6µm
  • Mass 2,305g
  • With ratchet stop
  • Flatness: 0.6µm for models up to 300mm
  • 1µm for models over 300mm
  • Parallelism: (2+R/100)µm, R=max. range (mm)
  • Measuring faces: Carbide tipped
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 103-151
Product Name 350mm-375mm Outside Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Construction Balls - 29052 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
Railway Wheel Profile Gauge - IKP-5 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Height Gage; Special Function Gages; Railway Wheel Diameter
Gaging Technology Optical
View Details
Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details