Starrett Dial Bore Gage,38-76.2mm Range 38

Description
Product Highlights Starrett 84 bore gages allow for bore measurements beyond the size range of our 82 Series. They are comparison gages and should be set with a master ring gage, gage blocks with parallel jaws, outside micrometers or vernier calipers. Ring gages are available by request, quoted by application. Good practice is to set the gage to zero, as near to the desired dimension as possible. 38-76.2mm Range 0.01mm Grad possible. Can be easily held to inspect bores and hole sizes without removing the workpiece An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity The housing and knurled handle are aluminum for light weight and good balance Dial indicators have jewel bearings for sensitivity Furnished in finished wood case
Description
Product Highlights Starrett 84 bore gages allow for bore measurements beyond the size range of our 82 Series. They are comparison gages and should be set with a master ring gage, gage blocks with parallel jaws, outside micrometers or vernier calipers. Ring gages are available by request, quoted by application. Good practice is to set the gage to zero, as near to the desired dimension as possible. 38-76.2mm Range 0.01mm Grad possible. Can be easily held to inspect bores and hole sizes without removing the workpiece An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity The housing and knurled handle are aluminum for light weight and good balance Dial indicators have jewel bearings for sensitivity Furnished in finished wood case

Suppliers

Company
Product
Description
Supplier Links
Dial Bore Gage,38-76.2mm Range - 84MAZ-181-4J - Transcat, Inc.
Rochester, NY, USA
Dial Bore Gage,38-76.2mm Range
84MAZ-181-4J
Dial Bore Gage,38-76.2mm Range 84MAZ-181-4J
Product Highlights Starrett 84 bore gages allow for bore measurements beyond the size range of our 82 Series. They are comparison gages and should be set with a master ring gage, gage blocks with parallel jaws, outside micrometers or vernier calipers. Ring gages are available by request, quoted by application. Good practice is to set the gage to zero, as near to the desired dimension as possible. 38-76.2mm Range 0.01mm Grad possible. Can be easily held to inspect bores and hole sizes without removing the workpiece An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity The housing and knurled handle are aluminum for light weight and good balance Dial indicators have jewel bearings for sensitivity Furnished in finished wood case

Product Highlights

  • Starrett 84 bore gages allow for bore measurements beyond the size range of our 82 Series. They are comparison gages and should be set with a master ring gage, gage blocks with parallel jaws, outside micrometers or vernier calipers. Ring gages are available by request, quoted by application. Good practice is to set the gage to zero, as near to the desired dimension as possible. 38-76.2mm Range 0.01mm Grad possible.
  • Can be easily held to inspect bores and hole sizes without removing the workpiece
  • An adjustable range screw and two centralizing plungers provide accurate, three-point contact for tool alignment in larger bores
  • All contacts and centralized plungers are of hardened tool steel for wear and spring-loaded for sensitivity
  • The housing and knurled handle are aluminum for light weight and good balance
  • Dial indicators have jewel bearings for sensitivity
  • Furnished in finished wood case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 84MAZ-181-4J
Product Name Dial Bore Gage,38-76.2mm Range
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details
Plain Shank Fixture Balls - 29005 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details