MITUTOYO CORPORATION
192-631-10 -- DIGIMATIC HEIGHT GAGE
Mitutoyo Corporation
Digimatic Height Gage
192-631-10
Description
Product Highlights
Easy-to-use standard type
Carbide-tipped scriber is provided
Double-column structure ensures high measuring accuracy
Coarse/fine feed switching
Measuring Range 0-24in 0-600mm
Accuracy .002
Resolution .0005in 0.01mm
Mass 9.5kg
Display: LCD, 6-digit
Max. response speed: 500mm/s
Battery: CR2032 lithium (1 pc.), 05SAA217
Battery life: Approx. 2000 hours under normal use
Zero-setting, ABS/INC switching, Presetting, Probe tip diameter compensation, -/+ switching
Power ON/OFF, Data hold
No Output, inch/mm conversion (inch/mm models)
Alarm: Low voltage, Counting value composition error
Description
Product Highlights
Easy-to-use standard type
Carbide-tipped scriber is provided
Double-column structure ensures high measuring accuracy
Coarse/fine feed switching
Measuring Range 0-24in 0-600mm
Accuracy .002
Resolution .0005in 0.01mm
Mass 9.5kg
Display: LCD, 6-digit
Max. response speed: 500mm/s
Battery: CR2032 lithium (1 pc.), 05SAA217
Battery life: Approx. 2000 hours under normal use
Zero-setting, ABS/INC switching, Presetting, Probe tip diameter compensation, -/+ switching
Power ON/OFF, Data hold
No Output, inch/mm conversion (inch/mm models)
Alarm: Low voltage, Counting value composition error
Suppliers
Product Highlights
Easy-to-use standard type
Carbide-tipped scriber is provided
Double-column structure ensures high measuring accuracy
Coarse/fine feed switching
Measuring Range 0-24in 0-600mm
Accuracy .002
Resolution .0005in 0.01mm
Mass 9.5kg
Display: LCD, 6-digit
Max. response speed: 500mm/s
Battery: CR2032 lithium (1 pc.), 05SAA217
Battery life: Approx. 2000 hours under normal use
Zero-setting, ABS/INC switching, Presetting, Probe tip diameter compensation, -/+ switching
Power ON/OFF, Data hold
No Output, inch/mm conversion (inch/mm models)
Alarm: Low voltage, Counting value composition error
Product Highlights
- Easy-to-use standard type
- Carbide-tipped scriber is provided
- Double-column structure ensures high measuring accuracy
- Coarse/fine feed switching
- Measuring Range 0-24in 0-600mm
- Accuracy .002
- Resolution .0005in 0.01mm
- Mass 9.5kg
- Display: LCD, 6-digit
- Max. response speed: 500mm/s
- Battery: CR2032 lithium (1 pc.), 05SAA217
- Battery life: Approx. 2000 hours under normal use
- Zero-setting, ABS/INC switching, Presetting, Probe tip diameter compensation, -/+ switching
- Power ON/OFF, Data hold
- No Output, inch/mm conversion (inch/mm models)
- Alarm: Low voltage, Counting value composition error
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
192-631-10 |
|
Product Name
|
Digimatic Height Gage |
|
Gage / Instrument Type
|
Height Gage
|
Unlock Full Specs
to access all available technical data
Similar Products
Hamamatsu Photonics Europe
Measurement Scale / Units
Metric
Gaging Technology
Optical
Attribute Measurement Capability
Thickness Gage
View Details
Measurement Scale / Units
Metric
Gaging Technology
Optical; Non-contact
Display
Digital Display
View Details
PCE Instruments / PCE Americas Inc.
Mounting / Loading Options
Handheld or Portable
Measurement Scale / Units
Metric
Gaging Technology
Electronic
View Details