Starrett Carbon Fiber Caliper w/Output & Case 14571

Description
Product Highlights Coolant resistant Carbon Fiber construction reduces weight Titanium coated stainless steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in) 0-20" Range (mm) 0-500mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Carbon Fiber Display Type LCD Case Type Wood Accuracy (in) 0-12" (+/-.001") 12-20" (+/-.002") Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-500mm (+/-.05mm)
Datasheet
Description
Product Highlights Coolant resistant Carbon Fiber construction reduces weight Titanium coated stainless steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in) 0-20" Range (mm) 0-500mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Carbon Fiber Display Type LCD Case Type Wood Accuracy (in) 0-12" (+/-.001") 12-20" (+/-.002") Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-500mm (+/-.05mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Fiber Caliper w/Output & Case - B5000BZ-20/500 - Transcat, Inc.
Rochester, NY, USA
Carbon Fiber Caliper w/Output & Case
B5000BZ-20/500
Carbon Fiber Caliper w/Output & Case B5000BZ-20/500
Product Highlights Coolant resistant Carbon Fiber construction reduces weight Titanium coated stainless steel outside measurements jaws RS232 output One lithium battery for over one year of normal usage Hold feature mm/inch mode button Clamping screw Range (in) 0-20" Range (mm) 0-500mm Resolution (in) .0005" Resolution (mm) 0.01mm SPC Output Yes Construction Material Carbon Fiber Display Type LCD Case Type Wood Accuracy (in) 0-12" (+/-.001") 12-20" (+/-.002") Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-500mm (+/-.05mm)

Product Highlights

  • Coolant resistant
  • Carbon Fiber construction reduces weight
  • Titanium coated stainless steel outside measurements jaws
  • RS232 output
  • One lithium battery for over one year of normal usage
  • Hold feature
  • mm/inch mode button
  • Clamping screw
  • Range (in) 0-20"
  • Range (mm) 0-500mm
  • Resolution (in) .0005"
  • Resolution (mm) 0.01mm
  • SPC Output Yes
  • Construction Material Carbon Fiber
  • Display Type LCD
  • Case Type Wood
  • Accuracy (in) 0-12" (+/-.001") 12-20" (+/-.002")
  • Accuracy (mm) 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-500mm (+/-.05mm)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number B5000BZ-20/500
Product Name Carbon Fiber Caliper w/Output & Case
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details
Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Block Gauge (Bore Gauge) - DK - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units English; Metric
Gage / Instrument Type Bore Gage
View Details