STARRETT
14577 -- DIGITAL FIBER CALIPER,0-24" DOUBLE SLIDING
Starrett
Digital Fiber Caliper,0-24" Double Sliding
14577
Description
Product Highlights
Coolant resistant
Carbon Fiber construction reduces weight
Hardened tool steel outside measurements jaws
RS232 output
One lithium battery for over one year of normal usage
Hold feature
mm/inch mode button
Clamping screw
Range (in): 0-24" ï
Range (mm): 0-600mm ï
Resolution (in): .0005" ï
Resolution (mm): 0.01mm ï
SPC Output: Yes ï
Construction Material: Carbon Fiber ï
Display Type: LCD ï
Case Type: Wood ï
Accuracy (in): 0-12" (+/-.001") 12-24" (+/-.002") ï
Accuracy (mm): 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-600mm (+/-.05mm)
Description
Product Highlights
Coolant resistant
Carbon Fiber construction reduces weight
Hardened tool steel outside measurements jaws
RS232 output
One lithium battery for over one year of normal usage
Hold feature
mm/inch mode button
Clamping screw
Range (in): 0-24" ï
Range (mm): 0-600mm ï
Resolution (in): .0005" ï
Resolution (mm): 0.01mm ï
SPC Output: Yes ï
Construction Material: Carbon Fiber ï
Display Type: LCD ï
Case Type: Wood ï
Accuracy (in): 0-12" (+/-.001") 12-24" (+/-.002") ï
Accuracy (mm): 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-600mm (+/-.05mm)
Suppliers
Product Highlights
Coolant resistant
Carbon Fiber construction reduces weight
Hardened tool steel outside measurements jaws
RS232 output
One lithium battery for over one year of normal usage
Hold feature
mm/inch mode button
Clamping screw
Range (in): 0-24" ï
Range (mm): 0-600mm ï
Resolution (in): .0005" ï
Resolution (mm): 0.01mm ï
SPC Output: Yes ï
Construction Material: Carbon Fiber ï
Display Type: LCD ï
Case Type: Wood ï
Accuracy (in): 0-12" (+/-.001") 12-24" (+/-.002") ï
Accuracy (mm): 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-600mm (+/-.05mm)
Product Highlights
- Coolant resistant
- Carbon Fiber construction reduces weight
- Hardened tool steel outside measurements jaws
- RS232 output
- One lithium battery for over one year of normal usage
- Hold feature
- mm/inch mode button
- Clamping screw
- Range (in): 0-24" ï
- Range (mm): 0-600mm ï
- Resolution (in): .0005" ï
- Resolution (mm): 0.01mm ï
- SPC Output: Yes ï
- Construction Material: Carbon Fiber ï
- Display Type: LCD ï
- Case Type: Wood ï
- Accuracy (in): 0-12" (+/-.001") 12-24" (+/-.002") ï
- Accuracy (mm): 0 -100mm: (+/- 0.02mm) >100mm - 300mm: (+/- 0.03mm) >300-600mm (+/-.05mm)
Supplier's Site
Technical Specifications
|
Product Category
|
Dimensional Gages and Instruments |
|
Product Number
|
5002BZ-24/600 |
|
Product Name
|
Digital Fiber Caliper,0-24" Double Sliding |
|
Measurement Scale / Units
|
English; Metric
|
Unlock Full Specs
to access all available technical data
Similar Products
Measurement Scale / Units
Metric
Gage / Instrument Type
Laser micrometer
Gaging Technology
Optical; Non-contact
View Details
ABB Measurement & Analytics
Mounting / Loading Options
Machine Mounted
Measurement Scale / Units
Metric
Attribute Measurement Capability
Thickness Gage
View Details
Attribute Measurement Capability
Thickness Gage
View Details
Hypersen Technologies Co., Ltd.
Gage / Instrument Type
Micrometer
Gaging Technology
Optical
View Details