Mitutoyo Corporation Tubular Inside Micrometer Set 2"-12" Range 133-904

Description
Product Highlights Tubular Inside Micrometers - Series 133-Single Rod Type With locking clamp. Zero point can be readjusted by twisting the micrometer head sleeve. A key wrench is supplied. Clear, crisp graduations on the satin chrome finished micrometer head. Carbide-tipped measuring faces. Graduation: 0.01mm or .001" Each Unit Includes 133-223 Tubular Inside Micrometer 133-224 Tubular Inside Micrometer 133-225 Tubular Inside Micrometer 133-226 Tubular Inside Micrometer 133-227 Tubular Inside Micrometer 133-228 Tubular Inside Micrometer 133-229 Tubular Inside Micrometer 133-230 Tubular Inside Micrometer 133-231 Tubular Inside Micrometer 133-232 Tubular Inside Micrometer Case
Description
Product Highlights Tubular Inside Micrometers - Series 133-Single Rod Type With locking clamp. Zero point can be readjusted by twisting the micrometer head sleeve. A key wrench is supplied. Clear, crisp graduations on the satin chrome finished micrometer head. Carbide-tipped measuring faces. Graduation: 0.01mm or .001" Each Unit Includes 133-223 Tubular Inside Micrometer 133-224 Tubular Inside Micrometer 133-225 Tubular Inside Micrometer 133-226 Tubular Inside Micrometer 133-227 Tubular Inside Micrometer 133-228 Tubular Inside Micrometer 133-229 Tubular Inside Micrometer 133-230 Tubular Inside Micrometer 133-231 Tubular Inside Micrometer 133-232 Tubular Inside Micrometer Case

Suppliers

Company
Product
Description
Supplier Links
Tubular Inside Micrometer Set 2
Rochester, NY, USA
Tubular Inside Micrometer Set 2"-12" Range
133-904
Tubular Inside Micrometer Set 2"-12" Range 133-904
Product Highlights Tubular Inside Micrometers - Series 133-Single Rod Type With locking clamp. Zero point can be readjusted by twisting the micrometer head sleeve. A key wrench is supplied. Clear, crisp graduations on the satin chrome finished micrometer head. Carbide-tipped measuring faces. Graduation: 0.01mm or .001" Each Unit Includes 133-223 Tubular Inside Micrometer 133-224 Tubular Inside Micrometer 133-225 Tubular Inside Micrometer 133-226 Tubular Inside Micrometer 133-227 Tubular Inside Micrometer 133-228 Tubular Inside Micrometer 133-229 Tubular Inside Micrometer 133-230 Tubular Inside Micrometer 133-231 Tubular Inside Micrometer 133-232 Tubular Inside Micrometer Case

Product Highlights

  • Tubular Inside Micrometers - Series 133-Single Rod Type
  • With locking clamp.
  • Zero point can be readjusted by twisting the micrometer head sleeve. A key wrench is supplied.
  • Clear, crisp graduations on the satin chrome finished micrometer head.
  • Carbide-tipped measuring faces.
  • Graduation: 0.01mm or .001"

Each Unit Includes

  • 133-223 Tubular Inside Micrometer
  • 133-224 Tubular Inside Micrometer
  • 133-225 Tubular Inside Micrometer
  • 133-226 Tubular Inside Micrometer
  • 133-227 Tubular Inside Micrometer
  • 133-228 Tubular Inside Micrometer
  • 133-229 Tubular Inside Micrometer
  • 133-230 Tubular Inside Micrometer
  • 133-231 Tubular Inside Micrometer
  • 133-232 Tubular Inside Micrometer
  • Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 133-904
Product Name Tubular Inside Micrometer Set 2"-12" Range
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Tapped Construction Balls - 29090 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Differential Micrometer Head, 5.1 mm Coarse, 0.1 mm Fine, 6.6 lb. Load - DM11-5 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
2D Optical Micrometers - RF657R.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details