Starrett Digital Depth Gage 14583

Description
Product Highlights Ideal for large part measurement up to 12" (300mm) Hardened stainless steel construction Coolant resistant Mode and Set buttons control a wide range of functions: On/Off, Absolute/ Relative display, Inch/Metric display, Preset and Hold RS232 data transmission port Includes offset attachment PT06136 Protective wooden case Range (in): 0-12" Range (mm): 0-300mm Resolution (in): .0005" Resolution (mm): 0.01mm
Description
Product Highlights Ideal for large part measurement up to 12" (300mm) Hardened stainless steel construction Coolant resistant Mode and Set buttons control a wide range of functions: On/Off, Absolute/ Relative display, Inch/Metric display, Preset and Hold RS232 data transmission port Includes offset attachment PT06136 Protective wooden case Range (in): 0-12" Range (mm): 0-300mm Resolution (in): .0005" Resolution (mm): 0.01mm

Suppliers

Company
Product
Description
Supplier Links
Digital Depth Gage - 5004BZ-12/300 - Transcat, Inc.
Rochester, NY, USA
Digital Depth Gage
5004BZ-12/300
Digital Depth Gage 5004BZ-12/300
Product Highlights Ideal for large part measurement up to 12" (300mm) Hardened stainless steel construction Coolant resistant Mode and Set buttons control a wide range of functions: On/Off, Absolute/ Relative display, Inch/Metric display, Preset and Hold RS232 data transmission port Includes offset attachment PT06136 Protective wooden case Range (in): 0-12" Range (mm): 0-300mm Resolution (in): .0005" Resolution (mm): 0.01mm

Product Highlights

  • Ideal for large part measurement up to 12" (300mm)
  • Hardened stainless steel construction
  • Coolant resistant
  • Mode and Set buttons control a wide range of functions: On/Off, Absolute/ Relative display, Inch/Metric display, Preset and Hold
  • RS232 data transmission port
  • Includes offset attachment PT06136
  • Protective wooden case
  • Range (in): 0-12"
  • Range (mm): 0-300mm
  • Resolution (in): .0005"
  • Resolution (mm): 0.01mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 5004BZ-12/300
Product Name Digital Depth Gage
Measurement Scale / Units English; Metric
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer (Spacer) Thickness Measurement System - RF035 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details
Millmate Thickness Gauging System - Resistivitymeasurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details